Selecta Products Pin and Sleeve Inlet 52173

Description
" PARALLEL TYPE POLYAMIDE 6 MATERIAL 4 WIRE(S) UL, CSA APPROVAL 380/415 V VOLTAGE RATING IP44 ENCLOSURE 16 AMPERE CURRENT RATING 3 POLE(S) SPLASH PROOF RED COLOR CODE OVERALL DIMENSION 3.7 INCH W X 3.39 INCH D "
Datasheet
Description
" PARALLEL TYPE POLYAMIDE 6 MATERIAL 4 WIRE(S) UL, CSA APPROVAL 380/415 V VOLTAGE RATING IP44 ENCLOSURE 16 AMPERE CURRENT RATING 3 POLE(S) SPLASH PROOF RED COLOR CODE OVERALL DIMENSION 3.7 INCH W X 3.39 INCH D "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - 52173 - Selecta Products
Tehachapi, CA, USA
Pin and Sleeve Inlet
52173
Pin and Sleeve Inlet 52173
" PARALLEL TYPE POLYAMIDE 6 MATERIAL 4 WIRE(S) UL, CSA APPROVAL 380/415 V VOLTAGE RATING IP44 ENCLOSURE 16 AMPERE CURRENT RATING 3 POLE(S) SPLASH PROOF RED COLOR CODE OVERALL DIMENSION 3.7 INCH W X 3.39 INCH D "

"

  • PARALLEL TYPE
  • POLYAMIDE 6 MATERIAL
  • 4 WIRE(S)
  • UL, CSA APPROVAL
  • 380/415 V VOLTAGE RATING
  • IP44 ENCLOSURE
  • 16 AMPERE CURRENT RATING
  • 3 POLE(S)
  • SPLASH PROOF
  • RED COLOR CODE
  • OVERALL DIMENSION 3.7 INCH W X 3.39 INCH D

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 52173
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 380 to 415 volts
Unlock Full Specs
to access all available technical data

Similar Products

Grounding Heavy Duty Angle Plug, 50 Amp 250 Volt 15-50P - S1550P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A12A5MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details