Selecta Products Straight Blade GFCI Plug 1594-CMA

Description
" RIGHT ANGLED TYPE POLYCARBONATE MATERIAL BLACK COLOR 5-15P CONFIGURATION UL 498/943, UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 0.3 TO 0.46 INCH CORD SIZE AUTOMATIC RESET TYPE APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2 INCH W X 4 INCH H TEMPERATURE RATING -35 TO 66 DEG C TRIP TIME 0.025 SEC APPLICATION SPAS, HOT TUBS, VENDING MACHINES "
Datasheet
Description
" RIGHT ANGLED TYPE POLYCARBONATE MATERIAL BLACK COLOR 5-15P CONFIGURATION UL 498/943, UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 0.3 TO 0.46 INCH CORD SIZE AUTOMATIC RESET TYPE APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2 INCH W X 4 INCH H TEMPERATURE RATING -35 TO 66 DEG C TRIP TIME 0.025 SEC APPLICATION SPAS, HOT TUBS, VENDING MACHINES "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade GFCI Plug - 1594-CMA - Selecta Products
Tehachapi, CA, USA
Straight Blade GFCI Plug
1594-CMA
Straight Blade GFCI Plug 1594-CMA
" RIGHT ANGLED TYPE POLYCARBONATE MATERIAL BLACK COLOR 5-15P CONFIGURATION UL 498/943, UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 0.3 TO 0.46 INCH CORD SIZE AUTOMATIC RESET TYPE APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2 INCH W X 4 INCH H TEMPERATURE RATING -35 TO 66 DEG C TRIP TIME 0.025 SEC APPLICATION SPAS, HOT TUBS, VENDING MACHINES "

"

  • RIGHT ANGLED TYPE
  • POLYCARBONATE MATERIAL
  • BLACK COLOR
  • 5-15P CONFIGURATION
  • UL 498/943, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 0.3 TO 0.46 INCH CORD SIZE
  • AUTOMATIC RESET TYPE
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 2 INCH W X 4 INCH H
  • TEMPERATURE RATING -35 TO 66 DEG C
  • TRIP TIME 0.025 SEC
  • APPLICATION SPAS, HOT TUBS, VENDING MACHINES

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 1594-CMA
Product Name Straight Blade GFCI Plug
Device Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

ANSI Street Lighting Receptacles - 1-2213362-3 - TE Connectivity
Specs
Applications Residential
Voltage Rating 600 volts
Current Rating 15 amps
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-E0P9 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Connector Cord Sets - A12A2MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IEC 60320 Sheet J Snap-In Power Outlet; Gray - 83031130 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Snap-in
View Details