TE Connectivity Backplane Power Connectors 2317477-1

Description
Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 8 Number of Positions : 40 Number of Power Positions : 8 Number of Signal Positions : 32 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 75 Contact Mating Area Plating Material : Gold over Nickel Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold PCB Contact Termination Area Plating Material Thickness : .127 MICM  [5 MICIN ] Dimensions Connector Height : 14.58 MM  [.574 INCH ] PCB Thickness (Recommended) : 2.82 MM  [.093 INCH ] Product Length : 23.62 MM  [.93 INCH ] Product Width : 71.63 MM  [2.82 INCH ] Electrical Characteristics Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 8 Number of Positions : 40 Number of Power Positions : 8 Number of Signal Positions : 32 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 75 Contact Mating Area Plating Material : Gold over Nickel Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold PCB Contact Termination Area Plating Material Thickness : .127 MICM  [5 MICIN ] Dimensions Connector Height : 14.58 MM  [.574 INCH ] PCB Thickness (Recommended) : 2.82 MM  [.093 INCH ] Product Length : 23.62 MM  [.93 INCH ] Product Width : 71.63 MM  [2.82 INCH ] Electrical Characteristics Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Power Connectors - 2317477-1 - TE Connectivity
Berwyn, PA, United States
Backplane Power Connectors
2317477-1
Backplane Power Connectors 2317477-1
Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 8 Number of Positions : 40 Number of Power Positions : 8 Number of Signal Positions : 32 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 75 Contact Mating Area Plating Material : Gold over Nickel Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold PCB Contact Termination Area Plating Material Thickness : .127 MICM  [5 MICIN ] Dimensions Connector Height : 14.58 MM  [.574 INCH ] PCB Thickness (Recommended) : 2.82 MM  [.093 INCH ] Product Length : 23.62 MM  [.93 INCH ] Product Width : 71.63 MM  [2.82 INCH ] Electrical Characteristics Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Number of Columns : 8
  • Number of Positions : 40
  • Number of Power Positions : 8
  • Number of Signal Positions : 32
  • PCB Mount Orientation : Right Angle
  • Stackable : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 75
  • Contact Mating Area Plating Material : Gold over Nickel
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold
  • PCB Contact Termination Area Plating Material Thickness : .127 MICM  [5 MICIN ]

Dimensions


  • Connector Height : 14.58 MM  [.574 INCH ]
  • PCB Thickness (Recommended) : 2.82 MM  [.093 INCH ]
  • Product Length : 23.62 MM  [.93 INCH ]
  • Product Width : 71.63 MM  [2.82 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 100
  • Operating Voltage (VDC) : 300

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 2317477-1
Product Name Backplane Power Connectors
Device Type Plug; Receptacle
Applications Residential
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1445994-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
2 suppliers
Circular Power Connectors - 1-796403-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Rectangular Power Connectors - 1-172159-5 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details