Selco Products Company THERMAL CUTOFF, 1 SHOT, FAULT 291 F, HOLD 246 F, 125/250VAC, 10A CONT, 1.38 LEAD SWTC-291-3535

Description
Thermal Cutoffs are designed to provide upper limit temperature protection for many electronic products. Under normal operating temperatures, the solid pellet compresses a spring which holds the star contact against the isolated lead. When a fault temperature is reached, the pellet melts and the circuit is opened permanently. Specifications. Electrical Ratings: 120/250 VAC, 10 amps, continuous duty, 15 amps, interrupting current. Temperature Tolerance: +0°C to –5°C. Approvals: CSA and UL Recognized Features: Special Lead Lengths Are Available Color Band Does Not Denote Temperature Group Stock Models Have 35 mm ±3.5 mm Lead Lengths Low Cost Excellent Contact Rating Quick and Easy Installation Approvals: CSA and UL Recognized Applications: Motors Appliances Personal Care
Description
Thermal Cutoffs are designed to provide upper limit temperature protection for many electronic products. Under normal operating temperatures, the solid pellet compresses a spring which holds the star contact against the isolated lead. When a fault temperature is reached, the pellet melts and the circuit is opened permanently. Specifications. Electrical Ratings: 120/250 VAC, 10 amps, continuous duty, 15 amps, interrupting current. Temperature Tolerance: +0°C to –5°C. Approvals: CSA and UL Recognized Features: Special Lead Lengths Are Available Color Band Does Not Denote Temperature Group Stock Models Have 35 mm ±3.5 mm Lead Lengths Low Cost Excellent Contact Rating Quick and Easy Installation Approvals: CSA and UL Recognized Applications: Motors Appliances Personal Care

Suppliers

Company
Product
Description
Supplier Links
THERMAL CUTOFF, 1 SHOT, FAULT 291 F, HOLD 246 F, 125/250VAC, 10A CONT, 1.38 LEAD - 70098745 - Allied Electronics, Inc.
Fort Worth, TX, USA
THERMAL CUTOFF, 1 SHOT, FAULT 291 F, HOLD 246 F, 125/250VAC, 10A CONT, 1.38 LEAD
70098745
THERMAL CUTOFF, 1 SHOT, FAULT 291 F, HOLD 246 F, 125/250VAC, 10A CONT, 1.38 LEAD 70098745
Thermal Cutoffs are designed to provide upper limit temperature protection for many electronic products. Under normal operating temperatures, the solid pellet compresses a spring which holds the star contact against the isolated lead. When a fault temperature is reached, the pellet melts and the circuit is opened permanently. Specifications. Electrical Ratings: 120/250 VAC, 10 amps, continuous duty, 15 amps, interrupting current. Temperature Tolerance: +0°C to –5°C. Approvals: CSA and UL Recognized Features: Special Lead Lengths Are Available Color Band Does Not Denote Temperature Group Stock Models Have 35 mm ±3.5 mm Lead Lengths Low Cost Excellent Contact Rating Quick and Easy Installation Approvals: CSA and UL Recognized Applications: Motors Appliances Personal Care

Thermal Cutoffs are designed to provide upper limit temperature protection for many electronic products. Under normal operating temperatures, the solid pellet compresses a spring which holds the star contact against the isolated lead. When a fault temperature is reached, the pellet melts and the circuit is opened permanently. Specifications. Electrical Ratings: 120/250 VAC, 10 amps, continuous duty, 15 amps, interrupting current. Temperature Tolerance: +0°C to –5°C. Approvals: CSA and UL Recognized
Features:

  • Special Lead Lengths Are Available
  • Color Band Does Not Denote Temperature Group
  • Stock Models Have 35 mm ±3.5 mm Lead Lengths
  • Low Cost
  • Excellent Contact Rating
  • Quick and Easy Installation
  • Approvals: CSA and UL Recognized

    Applications:

  • Motors
  • Appliances
  • Personal Care
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Fuses
Product Number 70098745
Product Name THERMAL CUTOFF, 1 SHOT, FAULT 291 F, HOLD 246 F, 125/250VAC, 10A CONT, 1.38 LEAD
Mounting Solderable (with leads)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Replacement Fuses for UK Plugs - 81400990 - Interpower
Specs
Fuse Material Ceramic; Tube Ceramic
Operating Temperature 35 C (95 F)
Rated Voltage 240 volts
View Details
Specs
Mounting Panel Mount
Rated Current 2.5 amps
View Details
Fuses - 2019-CCF1F12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers