OSCILLATOR, SPXO, SG-210STF, 27.12 MHZ; Frequency Nom:27.12MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:2.5V; Product Range:SG-210STF Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Oscillators |
| Product Number | 45X5595 |
| Product Name | Oscillator, Spxo, Sg-210Stf, 27.12 Mhz; Frequency Nom Epson |
| Oscillator Type | SPXO |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 27.12 MHz |