Seiko Epson Corporation Oscillators, Resonators, and Crystals X1E0000210147

Description
26MHz Surface Mount Crystal 9pF ±10ppm SMD3225-4P Crystals ROHS
Description
26MHz Surface Mount Crystal 9pF ±10ppm SMD3225-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - X1E0000210147 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
X1E0000210147
Oscillators, Resonators, and Crystals X1E0000210147
26MHz Surface Mount Crystal 9pF ±10ppm SMD3225-4P Crystals ROHS

26MHz Surface Mount Crystal 9pF ±10ppm SMD3225-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number X1E0000210147
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Oscillators - 6719662 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Oscillators - 7675333P - RS Components, Ltd.
Specs
Package / Form Factor PDIP
Features / Standards RoHS
Frequency 8 MHz
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details