Aker Technology USA Corporation Crystal Units C3E-24.000-12-3030-X

Description
AKER C3E-24.000-12-3030-X Crystal
Request a Quote Datasheet
Description
AKER C3E-24.000-12-3030-X Crystal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 6719539 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
6719539
Crystal Units 6719539
AKER C3E-24.000-12-3030-X Crystal

AKER C3E-24.000-12-3030-X Crystal

Supplier's Site
Crystal Units - 6719539P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
6719539P
Crystal Units 6719539P
AKER C3E-24.000-12-3030-X Crystal

AKER C3E-24.000-12-3030-X Crystal

Supplier's Site
Crystal Units - 1734548 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1734548
Crystal Units 1734548
AKER C3E-24.000-12-3030-X Crystal

AKER C3E-24.000-12-3030-X Crystal

Supplier's Site
Crystal, Smd Cer, 24Mhz; Frequency Nom Aker - 94M6737 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Smd Cer, 24Mhz; Frequency Nom Aker
94M6737
Crystal, Smd Cer, 24Mhz; Frequency Nom Aker 94M6737
CRYSTAL, SMD CER, 24MHZ; Frequency Nom:24MHz; Crystal Case:SMD, 3.4mm x 2.7mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:C3E Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CRYSTAL, SMD CER, 24MHZ; Frequency Nom:24MHz; Crystal Case:SMD, 3.4mm x 2.7mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:C3E Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 6719539 6719539P 94M6737
Product Name Crystal Units Crystal Units Crystal, Smd Cer, 24Mhz; Frequency Nom Aker
Package / Form Factor Smd Surface Mount Surface Mount
Features / Standards RoHS RoHS RoHS
Frequency Stability 30 ppm 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC1V-T1A-32.768KHZ-9PF-30PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Surface Mount Crystals - ECS-123.52-18-7SX - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.35 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-27.120-12-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 27.12 MHz
Load Capacitance 12 pF
View Details
Crystal Resonator - SMLF-3215 32.768KHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details