Epson Electronics America, Inc. Programmable Oscillators SGR-8002JA-PHM

Description
XO (Standard) CMOS 1MHz ~ 55MHz Programmable Oscillator 5V Enable/Disable 4-SOJ, 5.08mm pitch
Request a Quote Datasheet
Description
XO (Standard) CMOS 1MHz ~ 55MHz Programmable Oscillator 5V Enable/Disable 4-SOJ, 5.08mm pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - SGR-8002JA-PHM-ND - DigiKey
Thief River Falls, MN, United States
Programmable Oscillators
SGR-8002JA-PHM-ND
Programmable Oscillators SGR-8002JA-PHM-ND
XO (Standard) CMOS 1MHz ~ 55MHz Programmable Oscillator 5V Enable/Disable 4-SOJ, 5.08mm pitch

XO (Standard) CMOS 1MHz ~ 55MHz Programmable Oscillator 5V Enable/Disable 4-SOJ, 5.08mm pitch

Buy Now Datasheet
Programmable Oscillators - SGR-8002JA-PHM - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
SGR-8002JA-PHM
Programmable Oscillators SGR-8002JA-PHM
XTAL OSC PROG XO CMOS 5V 100PPM

XTAL OSC PROG XO CMOS 5V 100PPM

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators
Product Number SGR-8002JA-PHM-ND SGR-8002JA-PHM
Product Name Programmable Oscillators Programmable Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SOJ, 5.08mm pitch Surface Mount; Surface Mount
Features / Standards Lead-Free; Programmable
Frequency Stability 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - LMK60I2-100M00SIAR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
MEMS Oscillators - 1898323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor μMAX
Features / Standards RoHS
Frequency 1050 MHz
View Details
Oscillators - DTO 6563 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details