Texas Instruments Oscillators LMK60I2-100M00SIAR

Description
Clock Oscillator IC 100MHz 6-QFM (7x5)
Request a Quote Datasheet
Description
Clock Oscillator IC 100MHz 6-QFM (7x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - LMK60I2-100M00SIAR-ND - DigiKey
Thief River Falls, MN, United States
Clock Oscillator IC 100MHz 6-QFM (7x5)

Clock Oscillator IC 100MHz 6-QFM (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - LMK60I2-100M00SIAR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
LMK60I2-100M00SIAR
Clock/Timing - Programmable Timers and Oscillators LMK60I2-100M00SIAR
IC OSC CLOCK 100MHZ 6QFM

IC OSC CLOCK 100MHZ 6QFM

Supplier's Site Datasheet
Programmable Timers and Oscillators - LMK60I2-100M00SIAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
LMK60I2-100M00SIAR
Programmable Timers and Oscillators LMK60I2-100M00SIAR
Clock Oscillator IC 100MHz 6-QFM (7x5)

Clock Oscillator IC 100MHz 6-QFM (7x5)

Buy Now

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators Oscillators
Product Number LMK60I2-100M00SIAR-ND LMK60I2-100M00SIAR LMK60I2-100M00SIAR
Product Name Oscillators Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Oscillator Type XO Clock Oscillator
Package / Form Factor Surface Mount; 6-SMD Module Surface Mount; Surface Mount Surface Mount; 6-SMD Module
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 296-LMK6CE05000CDLFTCT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-VDFN
Frequency Stability 25 ppm
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Oscillator Crystal - 510BAA12M0000AAG - Richardson RFPD
Specs
Frequency 12 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers