XO (Standard) TTL 1MHz ~ 125MHz Programmable Oscillator 5V Standby 8-DIP, 4 Leads (Half Size)
XTAL OSC PROG XO TTL 5V 100PPM
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SGR-8002DC-STC-ND | SGR-8002DC-STC |
| Product Name | Programmable Oscillators | Programmable Oscillators |
| Oscillator Type | XO | XO; XO (Standard) |
| Package / Form Factor | Through Hole; 8-DIP, 4 Leads (Half Size) | Through Hole |
| Features / Standards | Lead-Free; Programmable | |
| Frequency Stability | 100 ppm |