Epson Electronics America, Inc. Programmable Oscillators SG-8201CG-TDJSD

Description
OSC PROG CMOS 25PPM ST SLOW
Request a Quote Datasheet
Description
OSC PROG CMOS 25PPM ST SLOW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 114-SG-8201CG-TDJSD-ND - DigiKey
Thief River Falls, MN, United States
Programmable Oscillators
114-SG-8201CG-TDJSD-ND
Programmable Oscillators 114-SG-8201CG-TDJSD-ND
OSC PROG CMOS 25PPM ST SLOW

OSC PROG CMOS 25PPM ST SLOW

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 114-SG-8201CG-TDJSD-ND
Product Name Programmable Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Programmable
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clocks and timing solutions - CYPRESS™ Oscillators - CY29430FLQXI - CY29430FLQXI - Infineon Technologies AG
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 15 to 2100 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - DS1075M-60 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 60 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Crystals - 2195-CM9V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
Surface Mount Oscillators - ECOC-2522-10.000-3GC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Frequency 10 MHz
View Details
2 suppliers