Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
OSCILLATORS
EPSON ELECTRONICS AMERICA, INC.
SG-8003LB-SEB -- PROGRAMMABLE OSCILLATORS
Epson Electronics America, Inc.
Programmable Oscillators
SG-8003LB-SEB
Description
XTAL OSC PROG XO CMOS 1.8V 50PPM
Acme Chip Technology Co., Limited
Done
Description
XTAL OSC PROG XO CMOS 1.8V 50PPM
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
SG-8003LB-SEB
Programmable Oscillators
SG-8003LB-SEB
XTAL OSC PROG XO CMOS 1.8V 50PPM
XTAL OSC PROG XO CMOS 1.8V 50PPM
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Oscillators
Product Number
SG-8003LB-SEB
Product Name
Programmable Oscillators
Oscillator Type
XO; XO (Standard)
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
Oscillators
LMK6PA15625ADLFT
Specs
Oscillator Type
XO
Package / Form Factor
Surface Mount; 6-VDFN
Frequency Stability
25 ppm
View Details
2
suppliers
RS Components, Ltd.
Crystal Oscillators
8136220
Specs
Oscillator Type
Clock
Package / Form Factor
Smd
Features / Standards
RoHS
View Details
Crane Aerospace & Electronics
Oscillators
Direct Synthesizer
Specs
Frequency
8000 to 27000 MHz
Output Power
13 dBm
View Details
Rochester Electronics
Clock/Timing - Programmable Timers and Oscillators
DS1075Z-80
Specs
Package / Form Factor
Surface Mount; Surface Mount
Frequency
80 MHz
Operating Temperature
0 to 70 C (32 to 158 F)
View Details