Epson Electronics America, Inc. Programmable Oscillators SG-8002CA-STM

Description
XO (Standard) TTL 1MHz ~ 55MHz Programmable Oscillator 5V Standby 4-SMD, No Lead
Request a Quote Datasheet
Description
XO (Standard) TTL 1MHz ~ 55MHz Programmable Oscillator 5V Standby 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - SG-8002CA-STM-ND - DigiKey
Thief River Falls, MN, United States
Programmable Oscillators
SG-8002CA-STM-ND
Programmable Oscillators SG-8002CA-STM-ND
XO (Standard) TTL 1MHz ~ 55MHz Programmable Oscillator 5V Standby 4-SMD, No Lead

XO (Standard) TTL 1MHz ~ 55MHz Programmable Oscillator 5V Standby 4-SMD, No Lead

Buy Now Datasheet
Oscillators - SG-8002CA-STM - 933355-SG-8002CA-STM - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SG-8002CA-STM
933355-SG-8002CA-STM
Oscillators - SG-8002CA-STM 933355-SG-8002CA-STM
Manufacturer: Epson Company Win Source Part Number: 933355-SG-8002CA-STM Series: SG-8002 Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) TTL Programmable Oscillator 5V Standby 4-SMD, No Lead Package: Tube Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Epson Company
Win Source Part Number: 933355-SG-8002CA-STM
Series: SG-8002
Operating Temperature Range: -40°C ~ 85°C
Features: XO (Standard) TTL Programmable Oscillator 5V Standby 4-SMD, No Lead
Package: Tube
Package: 4-SMD, No Lead
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
Programmable Oscillators SG-8002CA-STM
XTAL OSC PROG XO TTL 5V 100PPM

XTAL OSC PROG XO TTL 5V 100PPM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators Oscillators
Product Number SG-8002CA-STM-ND 933355-SG-8002CA-STM SG-8002CA-STM
Product Name Programmable Oscillators Oscillators - SG-8002CA-STM Programmable Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free; Programmable
Frequency Stability 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
2 suppliers
Oscillators - 863-510ABA50M0000BAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
Oscillators - X112-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - NLV14536BDWG - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 2 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details