Epson Electronics America, Inc. Programmable Oscillators SG-8002CA-PTM

Description
XO (Standard) TTL 1MHz ~ 55MHz Programmable Oscillator 5V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
XO (Standard) TTL 1MHz ~ 55MHz Programmable Oscillator 5V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - SG-8002CA-PTM-ND - DigiKey
Thief River Falls, MN, United States
Programmable Oscillators
SG-8002CA-PTM-ND
Programmable Oscillators SG-8002CA-PTM-ND
XO (Standard) TTL 1MHz ~ 55MHz Programmable Oscillator 5V Enable/Disable 4-SMD, No Lead

XO (Standard) TTL 1MHz ~ 55MHz Programmable Oscillator 5V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Programmable Oscillators - SG-8002CA-PTM - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
SG-8002CA-PTM
Programmable Oscillators SG-8002CA-PTM
XTAL OSC PROG XO TTL 5V 100PPM

XTAL OSC PROG XO TTL 5V 100PPM

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators
Product Number SG-8002CA-PTM-ND SG-8002CA-PTM
Product Name Programmable Oscillators Programmable Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free; Programmable
Frequency Stability 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0384.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3840 MHz
Frequency Stability 50 ppm
View Details
Programmable Timers and Oscillators - CD4536BEG4 - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor 16-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
2 suppliers
Oscillators - TK970 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 120 MHz
Output Power 24 dBm
View Details
4 Pin Oscillator S3 - S33305T-25.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 25 MHz
Frequency Stability 50 ppm
View Details