The ECS-100X is a clock oscillator designed for TTL compatibility, featuring a frequency range from 1.000 MHz to 150.000 MHz. It operates within a temperature range of 0°C to +70°C and has a storage temperature range of -55°C to +125°C. The oscillator offers frequency stability of ±100 PPM across various conditions, including temperature variations and aging. The device has a low power consumption with input current varying from 15 mA to 80 mA depending on the frequency load. Output characteristics include a rise time of 4 to 10 ns and a fall time of 4 to 10 ns, ensuring fast signal transitions. The output voltage levels are specified for different load conditions, with a maximum output load of 10 TTL. The ECS-100X is packaged in a metal case that provides shielding to minimize radiation, and it is compliant with PbFree and RoHS standards. Its dimensions are 0.821" L x 0.520" W (20.86mm x 13.20mm) with a through-hole mounting configuration. This oscillator is suitable for applications requiring reliable timing signals in TTL-based systems.
Oscillators are a critical part of regulating any internal operations for microelectronics. It serves as a sort-of heartbeat for PCB design. When it comes to timing solutions, clock signals can be produced by using either mechanical resonant devices or electrical phase shift circuits. However, due to their superior accuracy, high-frequency capabilities and low temperature coefficients, mechanical resonant devices are considered the best choice in most applications.
ECS Inc. oscillators include quartz oscillators, as well as silicon hybrid clock oscillators, with a complete range of performance options. Both offer distinct advantages, and when you purchase your passive components from ECS Inc., you can rest assured knowing that you’re working with a global industry leader in microelectronic components.
| ECS Inc. International | |
|---|---|
| Product Category | Oscillators |
| Product Number | ECS-100X |
| Product Name | Through Hole Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Through Hole Oscillators |
| Features / Standards | RoHS |
| Frequency | 1 to 150 MHz |