Epson Electronics America, Inc. Interface - Interface - Controllers - S1R72U01F12E300 S1R72U01F12E300

Description
Manufacturer: Epson Electronics America Inc-Semiconductor Div Win Source Part Number: 932619-S1R72U01F12E3 00 Operating Temperature Range: -40°C ~ 85°C Features: USB Host Controller USB 2.0 UART Interface 48-QFP (7x7) Package: Tray Package: 48-LQFP Family Name: S1R72U01 Categories: Integrated Circuits (ICs) Case / Package: 48-QFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Epson Electronics America Inc-Semiconductor Div Win Source Part Number: 932619-S1R72U01F12E3 00 Operating Temperature Range: -40°C ~ 85°C Features: USB Host Controller USB 2.0 UART Interface 48-QFP (7x7) Package: Tray Package: 48-LQFP Family Name: S1R72U01 Categories: Integrated Circuits (ICs) Case / Package: 48-QFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - S1R72U01F12E300 - 932619-S1R72U01F12E300 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - S1R72U01F12E300
932619-S1R72U01F12E300
Interface - Interface - Controllers - S1R72U01F12E300 932619-S1R72U01F12E300
Manufacturer: Epson Electronics America Inc-Semiconductor Div Win Source Part Number: 932619-S1R72U01F12E3 00 Operating Temperature Range: -40°C ~ 85°C Features: USB Host Controller USB 2.0 UART Interface 48-QFP (7x7) Package: Tray Package: 48-LQFP Family Name: S1R72U01 Categories: Integrated Circuits (ICs) Case / Package: 48-QFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Epson Electronics America Inc-Semiconductor Div
Win Source Part Number: 932619-S1R72U01F12E300
Operating Temperature Range: -40°C ~ 85°C
Features: USB Host Controller USB 2.0 UART Interface 48-QFP (7x7)
Package: Tray
Package: 48-LQFP
Family Name: S1R72U01
Categories: Integrated Circuits (ICs)
Case / Package: 48-QFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
Controllers - S1R72U01F12E300 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
S1R72U01F12E300
Controllers S1R72U01F12E300
USB Host Controller USB 2.0 UART Interface 48-QFP (7x7)

USB Host Controller USB 2.0 UART Interface 48-QFP (7x7)

Buy Now Datasheet
Interface - Controllers - S1R72U01F12E300 - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
S1R72U01F12E300
Interface - Controllers S1R72U01F12E300
IC CONTROLLER USB 48QFP

IC CONTROLLER USB 48QFP

Supplier's Site Datasheet
USB Interface IC - S1R72U01F12E300 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Interface IC
S1R72U01F12E300
USB Interface IC S1R72U01F12E300
USB Interface IC USB FS Host cntrl embedded HID class

USB Interface IC USB FS Host cntrl embedded HID class

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - S1R72U01F12E300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
S1R72U01F12E300
Integrated Circuits (ICs) - Interface - Controllers S1R72U01F12E300
IC CONTROLLER USB 48QFP

IC CONTROLLER USB 48QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 932619-S1R72U01F12E300 S1R72U01F12E300 S1R72U01F12E300 S1R72U01F12E300 S1R72U01F12E300
Product Name Interface - Interface - Controllers - S1R72U01F12E300 Controllers Interface - Controllers USB Interface IC Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type QFP; 48-QFP (7x7) QFP; LQFP; 48-LQFP QFP; 48-LQFP QFP-48 QFP
Technology UART UART USB; USB
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
Telecom - PEB3165FV11XT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Features RoHS
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; LQFP; 64-LQFP
View Details
2 suppliers
Interface module - 704-5063 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details
Interface Transceiver IC - 704-54AC244/SSA-R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
2 suppliers