Epson Electronics America, Inc. Interface - Interface - Controllers - S1R72C05F15E100 S1R72C05F15E100

Description
Manufacturer: Epson Electronics America Inc-Semiconductor Div Win Source Part Number: 793530-S1R72C05F15E1 00 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 128-LQFP Operating Supply Voltage: 1.8V, 3.3V Protocol: USB Function: Host Controller Interface: USB Standards: USB 2.0 Categories: Integrated Circuits (ICs) Operating Supply Current: 75mA Manufacturer Package: 128-LQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Epson Electronics America Inc-Semiconductor Div Win Source Part Number: 793530-S1R72C05F15E1 00 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 128-LQFP Operating Supply Voltage: 1.8V, 3.3V Protocol: USB Function: Host Controller Interface: USB Standards: USB 2.0 Categories: Integrated Circuits (ICs) Operating Supply Current: 75mA Manufacturer Package: 128-LQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - S1R72C05F15E100 - 793530-S1R72C05F15E100 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - S1R72C05F15E100
793530-S1R72C05F15E100
Interface - Interface - Controllers - S1R72C05F15E100 793530-S1R72C05F15E100
Manufacturer: Epson Electronics America Inc-Semiconductor Div Win Source Part Number: 793530-S1R72C05F15E1 00 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 128-LQFP Operating Supply Voltage: 1.8V, 3.3V Protocol: USB Function: Host Controller Interface: USB Standards: USB 2.0 Categories: Integrated Circuits (ICs) Operating Supply Current: 75mA Manufacturer Package: 128-LQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Epson Electronics America Inc-Semiconductor Div
Win Source Part Number: 793530-S1R72C05F15E100
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 128-LQFP
Operating Supply Voltage: 1.8V, 3.3V
Protocol: USB
Function: Host Controller
Interface: USB
Standards: USB 2.0
Categories: Integrated Circuits (ICs)
Operating Supply Current: 75mA
Manufacturer Package: 128-LQFP (14x14)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
USB Interface IC - S1R72C05F15E100 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Interface IC
S1R72C05F15E100
USB Interface IC S1R72C05F15E100
USB Interface IC USB HS Host/Device controller w/IDE I/F

USB Interface IC USB HS Host/Device controller w/IDE I/F

Buy Now Datasheet
Controllers - S1R72C05F15E100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
S1R72C05F15E100
Controllers S1R72C05F15E100
USB Host Controller USB 2.0 USB Interface 128-LQFP (14x14)

USB Host Controller USB 2.0 USB Interface 128-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - S1R72C05F15E100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
S1R72C05F15E100
Integrated Circuits (ICs) - Interface - Controllers S1R72C05F15E100
IC CONTROLLER USB 128QFP

IC CONTROLLER USB 128QFP

Supplier's Site
Interface - Controllers - S1R72C05F15E100 - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
S1R72C05F15E100
Interface - Controllers S1R72C05F15E100
IC CONTROLLER USB 128QFP

IC CONTROLLER USB 128QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 793530-S1R72C05F15E100 S1R72C05F15E100 S1R72C05F15E100 S1R72C05F15E100 S1R72C05F15E100
Product Name Interface - Interface - Controllers - S1R72C05F15E100 USB Interface IC Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers
Device Type Sensor Interface CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 1.8V~ 3.3V 3.3V; Other; 1.8V, 3.3V 3.3V; Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Data Rate 480000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

 - A5940GLKTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC-10
View Details
Interface module - 289-405 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Universal Bus Functions - 74ALVC162334ADGG,5 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3V; 3.6V; Other; 2.3V ~ 2.7V, 3V ~ 3.6V
View Details