Epson Electronics America, Inc. Video Processing Ic S1D13746F01A600-90

Description
IC VIDEO GRAPHIC CNTL 128QFP15 Product overview: S1D13746F01A600-90 from Epson is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-S1D13746F01A600- 90 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VIDEO GRAPHIC CNTL 128QFP15 Product overview: S1D13746F01A600-90 from Epson is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-S1D13746F01A600- 90 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Video Processing Ic - 684-S1D13746F01A600-90 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Video Processing Ic
684-S1D13746F01A600-90
Video Processing Ic 684-S1D13746F01A600-90
IC VIDEO GRAPHIC CNTL 128QFP15 Product overview: S1D13746F01A600-90 from Epson is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-S1D13746F01A600- 90 can be used for catalog matching and distributor lookup.

IC VIDEO GRAPHIC CNTL 128QFP15 Product overview: S1D13746F01A600-90 from Epson is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-S1D13746F01A600-90 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - 1260294-S1D13746F01A600-90 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Video Processing
1260294-S1D13746F01A600-90
Integrated Circuits (ICs) - Linear - Video Processing 1260294-S1D13746F01A600-90
Win Source Part Number: 1260294-S1D13746F01A 600-90 Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tray Applications: Video Display Standard Package: 90 Mounting: SMD (SMT) Function: Controller Standards: NTSC, PAL Voltage - Supply: 1.5V ~ 3.3V Package / Case: 128-LQFP Supplier Device Package: 128-QFP15 (14x14) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. HTSUS: 8542.39.0001 Mfr: Epson Electronics America Inc-Semiconductor Div Base Product Number: S1D13746 Product Status: Not For New Designs Control Interface: Serial

Win Source Part Number: 1260294-S1D13746F01A600-90
Category: Integrated Circuits (ICs)>Linear - Video Processing
Package: Tray
Applications: Video Display
Standard Package: 90
Mounting: SMD (SMT)
Function: Controller
Standards: NTSC, PAL
Voltage - Supply: 1.5V ~ 3.3V
Package / Case: 128-LQFP
Supplier Device Package: 128-QFP15 (14x14)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
HTSUS: 8542.39.0001
Mfr: Epson Electronics America Inc-Semiconductor Div
Base Product Number: S1D13746
Product Status: Not For New Designs
Control Interface: Serial

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
S1D13746F01A600-90
Integrated Circuits (ICs) - Linear - Video Processing S1D13746F01A600-90
IC VIDEO GRAPHIC CNTL 128QFP15

IC VIDEO GRAPHIC CNTL 128QFP15

Supplier's Site
Linear - Video Processing - S1D13746F01A600-90 - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
S1D13746F01A600-90
Linear - Video Processing S1D13746F01A600-90
IC VIDEO GRAPHIC CNTL 128QFP15

IC VIDEO GRAPHIC CNTL 128QFP15

Supplier's Site Datasheet
Video Processing - S1D13746F01A600-90 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
S1D13746F01A600-90
Video Processing S1D13746F01A600-90
Video Controller IC Serial NTSC, PAL 128-QFP15 (14x14) Package

Video Controller IC Serial NTSC, PAL 128-QFP15 (14x14) Package

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 684-S1D13746F01A600-90 1260294-S1D13746F01A600-90 S1D13746F01A600-90 S1D13746F01A600-90 S1D13746F01A600-90
Product Name Video Processing Ic Integrated Circuits (ICs) - Linear - Video Processing Integrated Circuits (ICs) - Linear - Video Processing Linear - Video Processing Video Processing
Supply Voltage 1.5 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Graphics Controllers - 2153531P - RS Components, Ltd.
Specs
Package/Case VQFN
Operating Temperature -40 to ? F (-40 to ? C)
View Details
 - SI2169-A20-GMR-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case 48-VFQFN Exposed Pad
Supply Voltage 1.14 to 3.6 volts
View Details
6 suppliers