Consumer Circuit, Product overview: GS12341-INTE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS12341-INTE3 can be used for catalog matching and distributor lookup.
Video Equalizer, Reclocker IC GSPI DVB-ASI, SMPTE 40-QFN (6x4) Package
Video Equalizer, Reclocker IC GSPI DVB-ASI, SMPTE 40-QFN (6x4) Package
Video Equalizer, Reclocker IC GSPI DVB-ASI, SMPTE 40-QFN (6x4) Package
Manufacturer: Semtech Corporation
Category: Integrated Circuits (ICs)- Linear- Video Processing
Package: Tape & Reel (TR)
Voltage - Supply: 1.71V ~ 1.89V
Mounting Type: Surface Mount
Mounting Type: 40-VFQFN Exposed Pad
Supplier Device Package: 40-QFN (6x4)
12G UHD-SDI RECLOCKING ADAP CABL
Video Equalizer, Reclocker IC GSPI DVB-ASI, SMPTE 40-QFN (6x4) Package
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-GS12341-INTE3 | 600-GS12341-INTE3DKR-ND | GS12341-INTE3 | GS12341-INTE3 | |
| Product Name | Video Processing Ic | Integrated Circuits (ICs)- Linear- Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |