IC MCU 16BIT 96KB FLASH 80TQFP14 Product overview: S1C17M33F001100 from Epson is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S1C17M33F001100 can be used for catalog matching and distributor lookup.
S1C17 - Microcontroller IC 16-Bit 17.12MHz 96KB (96K x 8) FLASH 80-TQFP14 (12x12)
IC MCU 16BIT 96KB FLASH 80TQFP14
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-S1C17M33F001100 | S1C17M33F001100 | S1C17M33F001100 |
| Product Name | 16-bit 16BIT 96KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit |
| RAM | 4 KB | 4 KB | 4 KB |
| Supply Voltage | 1.8 to 5.5 volts | 5.5 volts | |
| Package Type | Other; Tray | QFP; TQFP; Other; 80-TQFP | QFP; TQFP; Other; 80-TQFP |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |