EPSON America, Inc. SCARA Robots G3 SCARA Robots - 300mm

Description
Compact. Powerful. Low Cost. Best in Class Cycle Time and Precision Tabletop, Ceiling and Wall Mount Models Unique Curved Arm Option ISO Clean & ESD Compliant Models Also available in 250mm and 350mm arm lengths Epson G3 robots lead the industry with best in class cycle time, precision and motion range. With over 30 models available in sizes from 250-300mm, Epson G3 robots are the robot of choice for high precision, high speed applications where performance AND low cost are required. G3 SCARA robots are ideal for applications such as hard drive assembly, lab automation, electronics assembly, medical device assembly, photonics, semiconductor, telecommunications, solar, and many others. Unique to the G-Series, is the new curved arm option which allows G3 arms to be purchased as right or left curved models to maximize work envelope usage while maintaining small workspace usage overall. G3 arms are available in 250, 300 and 350mm arm lengths and come with 150mm (120 clean) Z-Axis lengths. They are also available in table top, wall or ceiling mount configurations as well as Clean/ESD configurations. Lots of choices. A lot more Power of Choice.
Description
Compact. Powerful. Low Cost. Best in Class Cycle Time and Precision Tabletop, Ceiling and Wall Mount Models Unique Curved Arm Option ISO Clean & ESD Compliant Models Also available in 250mm and 350mm arm lengths Epson G3 robots lead the industry with best in class cycle time, precision and motion range. With over 30 models available in sizes from 250-300mm, Epson G3 robots are the robot of choice for high precision, high speed applications where performance AND low cost are required. G3 SCARA robots are ideal for applications such as hard drive assembly, lab automation, electronics assembly, medical device assembly, photonics, semiconductor, telecommunications, solar, and many others. Unique to the G-Series, is the new curved arm option which allows G3 arms to be purchased as right or left curved models to maximize work envelope usage while maintaining small workspace usage overall. G3 arms are available in 250, 300 and 350mm arm lengths and come with 150mm (120 clean) Z-Axis lengths. They are also available in table top, wall or ceiling mount configurations as well as Clean/ESD configurations. Lots of choices. A lot more Power of Choice.

Suppliers

Company
Product
Description
Supplier Links
SCARA Robots - G3 SCARA Robots - 300mm - EPSON America, Inc.
Long Beach, CA, United States
Compact. Powerful. Low Cost. Best in Class Cycle Time and Precision Tabletop, Ceiling and Wall Mount Models Unique Curved Arm Option ISO Clean & ESD Compliant Models Also available in 250mm and 350mm arm lengths Epson G3 robots lead the industry with best in class cycle time, precision and motion range. With over 30 models available in sizes from 250-300mm, Epson G3 robots are the robot of choice for high precision, high speed applications where performance AND low cost are required. G3 SCARA robots are ideal for applications such as hard drive assembly, lab automation, electronics assembly, medical device assembly, photonics, semiconductor, telecommunications, solar, and many others. Unique to the G-Series, is the new curved arm option which allows G3 arms to be purchased as right or left curved models to maximize work envelope usage while maintaining small workspace usage overall. G3 arms are available in 250, 300 and 350mm arm lengths and come with 150mm (120 clean) Z-Axis lengths. They are also available in table top, wall or ceiling mount configurations as well as Clean/ESD configurations. Lots of choices. A lot more Power of Choice.

Compact. Powerful. Low Cost.

Best in Class Cycle Time and Precision

Tabletop, Ceiling and Wall Mount Models

Unique Curved Arm Option

ISO Clean & ESD Compliant Models

Also available in 250mm and 350mm arm lengths

Epson G3 robots lead the industry with best in class cycle time, precision and motion range. With over 30 models available in sizes from 250-300mm, Epson G3 robots are the robot of choice for high precision, high speed applications where performance AND low cost are required. G3 SCARA robots are ideal for applications such as hard drive assembly, lab automation, electronics assembly, medical device assembly, photonics, semiconductor, telecommunications, solar, and many others.

Unique to the G-Series, is the new curved arm option which allows G3 arms to be purchased as right or left curved models to maximize work envelope usage while maintaining small workspace usage overall. G3 arms are available in 250, 300 and 350mm arm lengths and come with 150mm (120 clean) Z-Axis lengths. They are also available in table top, wall or ceiling mount configurations as well as Clean/ESD configurations. Lots of choices. A lot more Power of Choice.

Supplier's Site

Technical Specifications

  EPSON America, Inc.
Product Category Robots
Product Number G3 SCARA Robots - 300mm
Product Name SCARA Robots
Robot Type SCARA
Unlock Full Specs
to access all available technical data

Similar Products

High-Load Hexapod - H-845 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Research and Industry; For Precision Assembly, Astronomy, Aviation and Aerospace
View Details
Autonomous Mobile Robots - AMR - ElectroCraft
Specs
Robot Type Service Robot
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Features Mobile
View Details
Automated Robotic Melt Shop - ARMS® - Inductotherm Group
Specs
Robot Type (Robot System)
Industry / Application Foundry, Melt Shop
Load Capacity 30 to 500 kg (66.15 to 1102 lbs)
View Details
Linear robotic systems -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 16 kg (35.28 lbs)
View Details