EPSON America, Inc. Datasheets for Robots

Robots are programmable manipulators that contain rotary and/or prismatic joints in order to perform precise, repetitive movements. They are designed to move parts, tools, materials, and devices through variable, programmed motions. Types of products include articulated, Cartesian, cylindrical, gantry, parallel (hexapods), SCARA, and spherical robots.
Robots: Learn more

Product Name Notes
Compact. Powerful. Low Cost. Best in Class Cycle Time and Precision Tabletop, Ceiling and Wall Mount Models Unique Curved Arm Option ISO Clean & ESD Compliant Models Also available in...
Epson GX. Taking SCARA robot performance to the next level. Introducing the GX4, part of Epson’s new high-power-density SCARA robot lineup. The GX4 builds upon 40 years of expertise to...
Epson GX. Taking SCARA robot performance to the next level. Introducing the GX8, part of Epson’s new high-power-density SCARA robot lineup. The GX8 builds upon 40 years of expertise to...
High Payload and High Speed Peformance High Rigidity Arm = Ultra High Speed Tabletop, Ceiling and Wall Mount Models ISO Clean & ESD Compliant Models IP54 and IP65 Washdown/Dustproof Models...
High Speed. High Variety Best in Class Motion Range Tabletop, Ceiling and Wall Mount Models ISO Clean & ESD Compliant Models Also available in 450mm and 550mm arm lengths Epson...
High Speed. High Variety Best in Class Motion Range Tabletop, Ceiling and Wall Mount Models ISO Clean & ESD Compliant Models Also available in 450mm and 650mm arm lengths Epson...
High Speed. High Variety Best in Class Motion Range Tabletop, Ceiling and Wall Mount Models ISO Clean & ESD Compliant Models Also available in 550mm and 650mm arm lengths Epson...
Long Reach, Heavy Payloads, and High Performance Super Heavy Payloads with High Performance Tabletop, Ceiling and Wall Mount Models ISO Clean & ESD Compliant Models IP54 and IP65 Washdown/Dustproof Models...
Longer Reach - Maximum Work Envelope Efficiency Industry Leading Work Envelope Usage No Lost Space in Center of Work Envelope Extremely high speed with superior cycle throughput Zero Footprint Robot...
Mini Sized with Maximum Performance Best in Class Cycle Time and Precision High Performance, High Rigidity Arm Design Industry Leading Mini SCARA ISO Clean & ESD Compliant Models Also available...
Performance, speed, payload up to 3 kg and a 400 mm reach. Ideal for high-precision, small-parts assembly, the LS3-B SCARA Robot provides a high-performance solution with features including proprietary Residual...
Powerful performance and a large payload ― all at a great value. Perfect for factories in need of value and performance, the LS10-B SCARA Robot provides a low-cost solution packed...
Powerful performance at a remarkable value. Perfect for factories in need of reliable performance at a budget-friendly price, the LS6-B SCARA Robot provides a low-cost solution packed full of features,...
Powerful, low-cost automation solution. The ultimate slide alternative. The Synthis T6 All-in-One SCARA robot from Epson, the #1 SCARA robot manufacturer in the world, offers the perfect way to automate...
The Ultimate Slide Alternative: Efficient operation and seamless integration Faster installation vs. linear-slide systems Compact design; built-in controller Powerful Epson RC+ programming software 400mm arm length; 3Kg max payload Looking...
Unique Design - Maximum Work Envelope Efficiency Industry Leading Work Envelope Usage No Lost Space in Center of Work Envelope Extremely high speed with superior cycle throughput Zero Footprint Robot...
Value without compromise. The ultimate slide alternative. An innovative alternative to complex, slide-based systems, the improved T3-B All-in-One SCARA Robot installs in minutes and easily integrates into existing workflows, helping...
Value without compromise. The ultimate slide alternative. An innovative alternative to complex, slide-based systems, the improved T6-B All-in-One SCARA Robot installs in minutes and easily integrates into existing workflows, helping...
The G3 SCARA Robot is a compact, powerful and low cost robot. Best in class cycle time and precision, tabletop, ceiling and wall mount models. A unique curved arm option,...