IMI Life Science 8mm CHIPSOL 14-311CA010HH++AYJ

Description
Compact 2/2 or 3/2 solenoid valve ideal for precise gas control. Its 8mm size and cartridge mounting make it ideal for pneumatic manifolds in point-of-care diagnostics or portable applications. Its life of hundreds of millions of cycles makes it extremely reliable even in the most demanding processes. 2/2, 3/2 NC/NO; Cartridge mounting Very compact design (ø 8 x 19 mm) Low power consumption (0,5 W) Long life up to 100 million cycles High flow to size ratio
Request a Quote
Description
Compact 2/2 or 3/2 solenoid valve ideal for precise gas control. Its 8mm size and cartridge mounting make it ideal for pneumatic manifolds in point-of-care diagnostics or portable applications. Its life of hundreds of millions of cycles makes it extremely reliable even in the most demanding processes. 2/2, 3/2 NC/NO; Cartridge mounting Very compact design (ø 8 x 19 mm) Low power consumption (0,5 W) Long life up to 100 million cycles High flow to size ratio
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 14-311CA010HH++AYJ is a 3/2 normally closed direct-acting solenoid valve for air, oxygen, and neutral gases, designed for cartridge mounting in compact systems. It has a physical size of 8 mm diameter by 19 mm height and operates at pressures from 0 to 0.5 bar with a maximum axial force of 75 N. Power consumption is 0.5 W at 24 V DC, with a response time of 5 to 10 ms and a rated life of at least 100 million cycles. The body is made of PPS, seals are HNBR, and internal parts are stainless steel. The valve is rated for ambient temperatures between -10 °C and +50 °C and requires dry air to prevent ice formation below +2 °C. Electrical insulation is class F (155 °C) with 500 V AC dielectric strength.

Datasheet Summary
Powered by GS/AI

The 14-311CA010HH++AYJ is a 3/2 normally closed direct-acting solenoid valve for air, oxygen, and neutral gases, designed for cartridge mounting in compact systems. It has a physical size of 8 mm diameter by 19 mm height and operates at pressures from 0 to 0.5 bar with a maximum axial force of 75 N. Power consumption is 0.5 W at 24 V DC, with a response time of 5 to 10 ms and a rated life of at least 100 million cycles. The body is made of PPS, seals are HNBR, and internal parts are stainless steel. The valve is rated for ambient temperatures between -10 °C and +50 °C and requires dry air to prevent ice formation below +2 °C. Electrical insulation is class F (155 °C) with 500 V AC dielectric strength.

Suppliers

Company
Product
Description
Supplier Links
8mm CHIPSOL - 14-311CA010HH++AYJ - IMI Life Science
Farmington, CT, United States
Compact 2/2 or 3/2 solenoid valve ideal for precise gas control. Its 8mm size and cartridge mounting make it ideal for pneumatic manifolds in point-of-care diagnostics or portable applications. Its life of hundreds of millions of cycles makes it extremely reliable even in the most demanding processes. 2/2, 3/2 NC/NO; Cartridge mounting Very compact design (ø 8 x 19 mm) Low power consumption (0,5 W) Long life up to 100 million cycles High flow to size ratio

Compact 2/2 or 3/2 solenoid valve ideal for precise gas control. Its 8mm size and cartridge mounting make it ideal for pneumatic manifolds in point-of-care diagnostics or portable applications. Its life of hundreds of millions of cycles makes it extremely reliable even in the most demanding processes.

  • 2/2, 3/2 NC/NO; Cartridge mounting
  • Very compact design (ø 8 x 19 mm)
  • Low power consumption (0,5 W)
  • Long life up to 100 million cycles
  • High flow to size ratio
Supplier's Site Datasheet

Technical Specifications

  IMI Life Science
Product Category Industrial Valves
Product Number 14-311CA010HH++AYJ
Product Name 8mm CHIPSOL
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (1.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

32mm BACOSOL - 04-211-203-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details
15mm MICROSOL Interface - 01-312E-06-HP A1171 AWP - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Maximum Pressure 21.76 to 145.04 psi (15.31 to 102 m H2O)
View Details
16mm FLATPROP EQI - 12-216C-04521+EQIFIL+BDZ - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
10mm PICOSOL - 11-221PI011H1+1111+AYR - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (1.10 mm)
View Details