Seek Thermal, Inc. MS201SP Starter Kit MS201SP

Description
Seek Thermal MS201SP Starter Kit Micro Core is a high-performance thermal sensor in a market-leading size footprint. Designed for small form factor, low power and lightweight applications, the Micro Core delivers high-end thermal capabilities, accuracy and performance that is unmatched in its price range. Designed and Manufactured in Santa Barbara, California with Global Components. Key Features Shutterless Design for Uninterrupted Imaging. Automatic shutterless correction increases reliability by eliminating a moving mechanical part and delivers uninterrupted thermal imaging Small Size. Big Performance. Unmatched combination of performance, size, and price 200 x 150 Thermal Sensor Resolution. 30,000 temperature pixels for excellent image clarity and sensitivity Easy To Use Development Tools. Get access to SDKs, APIs, support documentation and other important tools to ensure your project is a success 12 Micron Pixels. More resolution and temperature data packed into a physically tiny array enables small form factor applications and lower cost Dual-Gain Smart Pixels. Each pixel automatically adjusts gain states to maximize resolution contrast when viewing hot and cold objects in the same scene
Datasheet
Description
Seek Thermal MS201SP Starter Kit Micro Core is a high-performance thermal sensor in a market-leading size footprint. Designed for small form factor, low power and lightweight applications, the Micro Core delivers high-end thermal capabilities, accuracy and performance that is unmatched in its price range. Designed and Manufactured in Santa Barbara, California with Global Components. Key Features Shutterless Design for Uninterrupted Imaging. Automatic shutterless correction increases reliability by eliminating a moving mechanical part and delivers uninterrupted thermal imaging Small Size. Big Performance. Unmatched combination of performance, size, and price 200 x 150 Thermal Sensor Resolution. 30,000 temperature pixels for excellent image clarity and sensitivity Easy To Use Development Tools. Get access to SDKs, APIs, support documentation and other important tools to ensure your project is a success 12 Micron Pixels. More resolution and temperature data packed into a physically tiny array enables small form factor applications and lower cost Dual-Gain Smart Pixels. Each pixel automatically adjusts gain states to maximize resolution contrast when viewing hot and cold objects in the same scene
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MS201SP Starter Kit - 18024 - TOP-electronics USA
Tucson, AZ, United States
MS201SP Starter Kit
18024
MS201SP Starter Kit 18024
Seek Thermal MS201SP Starter Kit Micro Core is a high-performance thermal sensor in a market-leading size footprint. Designed for small form factor, low power and lightweight applications, the Micro Core delivers high-end thermal capabilities, accuracy and performance that is unmatched in its price range. Designed and Manufactured in Santa Barbara, California with Global Components. Key Features Shutterless Design for Uninterrupted Imaging. Automatic shutterless correction increases reliability by eliminating a moving mechanical part and delivers uninterrupted thermal imaging Small Size. Big Performance. Unmatched combination of performance, size, and price 200 x 150 Thermal Sensor Resolution. 30,000 temperature pixels for excellent image clarity and sensitivity Easy To Use Development Tools. Get access to SDKs, APIs, support documentation and other important tools to ensure your project is a success 12 Micron Pixels. More resolution and temperature data packed into a physically tiny array enables small form factor applications and lower cost Dual-Gain Smart Pixels. Each pixel automatically adjusts gain states to maximize resolution contrast when viewing hot and cold objects in the same scene

Seek Thermal MS201SP Starter Kit

Micro Core is a high-performance thermal sensor in a market-leading size footprint. Designed for small form factor, low power and lightweight applications, the Micro Core delivers high-end thermal capabilities, accuracy and performance that is unmatched in its price range.
Designed and Manufactured in Santa Barbara, California with Global Components.
Key Features

  • Shutterless Design for Uninterrupted Imaging. Automatic shutterless correction increases reliability by eliminating a moving mechanical part and delivers uninterrupted thermal imaging
  • Small Size. Big Performance. Unmatched combination of performance, size, and price
  • 200 x 150 Thermal Sensor Resolution. 30,000 temperature pixels for excellent image clarity and sensitivity
  • Easy To Use Development Tools. Get access to SDKs, APIs, support documentation and other important tools to ensure your project is a success
  • 12 Micron Pixels. More resolution and temperature data packed into a physically tiny array enables small form factor applications and lower cost
  • Dual-Gain Smart Pixels. Each pixel automatically adjusts gain states to maximize resolution contrast when viewing hot and cold objects in the same scene
Supplier's Site Datasheet

Technical Specifications

  TOP-electronics USA
Product Category Thermal Imagers
Product Number 18024
Product Name MS201SP Starter Kit
Unlock Full Specs
to access all available technical data

Similar Products

New Generation SWIR Infrared Cameras - ImageIR®9100 - InfraTec GmbH
Specs
Detector Type Array
Cooling Uncooled
Measurement Range 300 to 1700 C (572 to 3092 F)
View Details
Thermal Imaging Cameras - 134742 - RS Components, Ltd.
Specs
Features & Options Built-in Color / Visual Camera
View Details
UTi32 High-Temp Thermal Imager - UTi32 - Uni-Trend US
Specs
Portable Portable
Features & Options Built-in Color / Visual Camera
Ambient Temperature Range -4 to 1832 F (-20 to 1000 C)
View Details
UCAM-220TT/TB is Thermographic Turret (TT)/ Bullet (TB) Temperature Measurement Camera that is able to measure object's temperature at a high accuracy - UCAM-220 - Advantech
Specs
Detector Type Line Scanning
Measurement Range ? to 45 C (? to 113 F)
Temperature Resolution 0.5000 DegC (0.9000 DegF)
View Details