Seeed Technology Co., Ltd. RF and Wireless - Attenuators 320160016

Description
RF ATTENUATOR 10DB 50OHM SMA
Datasheet
Description
RF ATTENUATOR 10DB 50OHM SMA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Attenuators - 320160016 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
320160016
RF and Wireless - Attenuators 320160016
RF ATTENUATOR 10DB 50OHM SMA

RF ATTENUATOR 10DB 50OHM SMA

Supplier's Site
Attenuators - 320160016 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
320160016
Attenuators 320160016
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 1W SMA In-Line Module

RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 1W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 320160016 320160016
Product Name RF and Wireless - Attenuators Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN06-0040PSM, 6dB DC-40GHz MMIC Attenuator - ATN06-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-RFSA3413TR7CT-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
2 suppliers
Coaxial Attenuator - 5o2010003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details