Seeed Technology Co., Ltd. RF Antennas 318020693

Description
915MHz LoRa Whip, Straight RF Antenna 902MHz ~ 930MHz 8dBi N Type Male Bracket Mount
Datasheet
Description
915MHz LoRa Whip, Straight RF Antenna 902MHz ~ 930MHz 8dBi N Type Male Bracket Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 318020693 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
318020693
RF Antennas 318020693
915MHz LoRa Whip, Straight RF Antenna 902MHz ~ 930MHz 8dBi N Type Male Bracket Mount

915MHz LoRa Whip, Straight RF Antenna 902MHz ~ 930MHz 8dBi N Type Male Bracket Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 318020693
Product Name RF Antennas
Applications LoRa
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / 4× 5G MIMO Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Loop Antenna - Model SAS-563B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers