Seeed Technology Co., Ltd. RF and Wireless - Attenuators 310120001

Description
RF ATTENUATOR 50OHM SMA MODULE
Description
RF ATTENUATOR 50OHM SMA MODULE

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Attenuators - 310120001 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
310120001
RF and Wireless - Attenuators 310120001
RF ATTENUATOR 50OHM SMA MODULE

RF ATTENUATOR 50OHM SMA MODULE

Supplier's Site
Attenuators - 310120001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
310120001
Attenuators 310120001
RF Attenuators 0 Hz ~ 6 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 0 Hz ~ 6 GHz 50 Ohms 2W SMA In-Line Module

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 310120001 310120001
Product Name RF and Wireless - Attenuators Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342A-D07688-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 1.03 GHz
Package Type QFN44
View Details
Coaxial Attenuator 10W 8GHz - UIYCA10AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o2050006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details