Seeed Technology Co., Ltd. Boxes - 110990073 110990073

Description
Manufacturer: Seeed Technology Co., Ltd Win Source Part Number: 1005486-110990073 Color: Blue Features: Compartments/Drawers - 5 Height: 0.787" (20.00mm) Material: Plastic, Non Specified Design: Hinged Door, Lid Shipping Info: Shipped from Digi-Key Weight: 0.013 lb (5.9g) Container Type: Component Storage Area (L x W): 1.16" (7.5cm) Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Seeed Technology Co., Ltd Win Source Part Number: 1005486-110990073 Color: Blue Features: Compartments/Drawers - 5 Height: 0.787" (20.00mm) Material: Plastic, Non Specified Design: Hinged Door, Lid Shipping Info: Shipped from Digi-Key Weight: 0.013 lb (5.9g) Container Type: Component Storage Area (L x W): 1.16" (7.5cm) Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Boxes - 110990073 - 110990073 - Win Source Electronics
Laguna Hills, CA, United States
Boxes - 110990073
110990073
Boxes - 110990073 110990073
Manufacturer: Seeed Technology Co., Ltd Win Source Part Number: 1005486-110990073 Color: Blue Features: Compartments/Drawers - 5 Height: 0.787" (20.00mm) Material: Plastic, Non Specified Design: Hinged Door, Lid Shipping Info: Shipped from Digi-Key Weight: 0.013 lb (5.9g) Container Type: Component Storage Area (L x W): 1.16" (7.5cm) Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Seeed Technology Co., Ltd
Win Source Part Number: 1005486-110990073
Color: Blue
Features: Compartments/Drawers - 5
Height: 0.787" (20.00mm)
Material: Plastic, Non Specified
Design: Hinged Door, Lid
Shipping Info: Shipped from Digi-Key
Weight: 0.013 lb (5.9g)
Container Type: Component Storage
Area (L x W): 1.16" (7.5cm)
Categories: Boxes, Enclosures, Racks
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number 110990073
Product Name Boxes - 110990073
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 1198344 - RS Components, Ltd.
Specs
Shape Rectangular
Length 7.72 inch (196 mm)
Width 3.94 inch (100 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details