Seeed Technology Co., Ltd. 3MM LED GREEN 25 PCS 110990068

Description
3MM LED GREEN 25 PCS
Description
3MM LED GREEN 25 PCS

Suppliers

Company
Product
Description
Supplier Links
3MM LED GREEN 25 PCS - 675-110990068 - Utmel Electronic Limited
Hong Kong, China
3MM LED GREEN 25 PCS
675-110990068
3MM LED GREEN 25 PCS 675-110990068
3MM LED GREEN 25 PCS

3MM LED GREEN 25 PCS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 675-110990068
Product Name 3MM LED GREEN 25 PCS
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225385 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
Viewing Angle 110 degrees
View Details
Flat disc LED lamps - SLR-322DC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: RoundFlatφ3
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers
Cluster LED - SLMWPK2A/030UNV750/CO/BZ/74381 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details