Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF MODULES
SEEED STUDIO
317990025 -- RF TRANSCEIVER MODULES AND MODEMS
Seeed Studio
RF Transceiver Modules and Modems
317990025
Description
Transceiver Module 2.4GHz ~ 2.5GHz Through Hole
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Transceiver Module 2.4GHz ~ 2.5GHz Through Hole
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1597-1257-ND
RF Transceiver Modules and Modems
1597-1257-ND
Transceiver Module 2.4GHz ~ 2.5GHz Through Hole
Transceiver Module 2.4GHz ~ 2.5GHz Through Hole
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
RF Modules
Product Number
1597-1257-ND
Product Name
RF Transceiver Modules and Modems
Operating Frequency
2400 to 2500 MHz
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
RF Modules
5236333
Specs
RF Modulation
Phase Shift Key; CDMA, QPSK, GSM
Features
RoHS
View Details
Qorvo
RF Transceiver Modules and Modems
DWM3001CTR13
Specs
Operating Temperature
-40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency
6250 to 8250 MHz
Package Type
Surface Mount; 48-SMD Module
View Details
Linx Technologies
LT Series - 433MHz RF Transceiver Module
TRM-433-LT
Specs
Device Type
Rec-Trans
Applications
Prototyping and High-volume Production
RF Modulation
On-Off Keyed
View Details
2
suppliers
OMEGA Engineering, Inc.
Wireless Transceiver Module
MWTC-REC6 & UWTC-REC6
Specs
Device Type
Rec-Trans
Applications
Mobile / Wireless Systems
Operating Temperature
-10.0 to 70.0 C (14.0 to 158.0 F)
View Details