RF TX IC ISM 315-433MHZ 32VFQFN Product overview: ATA5795C-PNQW from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-ATA5795C-PNQW can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 862247-ATA5795C-PNQW
Operating Temperature Range: -40°C ~ 85°C
Features: RF Transmitter ISM 315MHz ~ 433MHz 8dBm - - Antenna 32-VFQFN Exposed Pad
Package: Reel - TR
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 32-QFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATA5795C-PNQWCT, ATA5795C-PNQW-ND, ATA5795C-PNQWTR, ATA5795C-PNQWDKR
RF Transmitter ISM 315MHz ~ 433MHz 8dBm Antenna 32-VFQFN Exposed Pad
RF Transmitter ISM 315MHz ~ 433MHz 8dBm Antenna 32-VFQFN Exposed Pad
RF TX IC ISM 315-433MHZ 32VFQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Transmitters | RF Transmitters | RF Modules | RF Transmitters | RF Transmitters |
| Product Number | 871-ATA5795C-PNQW | 862247-ATA5795C-PNQW | ATA5795C-PNQWTR-ND | ATA5795C-PNQW | ATA5795C-PNQW |
| Product Name | 433MHZ Rf Transmitter | RF Transmitters - ATA5795C-PNQW | RF Transmitters | RF Transmitters | RF and Wireless - RF Transmitters |
| Applications | General Purpose | General Purpose | General Purpose | ||
| Package Type | Tape & Reel (TR) | Surface Mount; Surface Mount | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; 32-VFQFN Exposed Pad | |
| RF Modulation | ISM | ||||
| Features | RoHS | RoHS | |||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |