Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
COMPUTERS
SEEED STUDIO
100045506 -- INDUSTRIAL PCS
Seeed Studio
Industrial PCs
100045506
Description
RECOMPUTER INDUSTRIAL R2035-10 R
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
RECOMPUTER INDUSTRIAL R2035-10 R
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Industrial PCs
1597-100045506-ND
Industrial PCs
1597-100045506-ND
RECOMPUTER INDUSTRIAL R2035-10 R
RECOMPUTER INDUSTRIAL R2035-10 R
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Computers
Product Number
1597-100045506-ND
Product Name
Industrial PCs
Operating System
Raspberry Pi Raspbian OS Installed
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
C5210-0050 | 19-inch slide-in Industrial PC
View Details
OnLogic Inc.
ML350G-10 Low Profile Intel 9th Gen Celeron/Pentium Fanless Industrial Computer
ML350G-10
Specs
Operating System
Microsoft®
Processor
Intel 386 Family; Intel Celeron ; Intel Pentium
Speed
1100 MHz
View Details
Advantech
10.1" Industrial-Grade Tablet
AIM-68S-201011
Specs
Computer Type
Tablet
Operating System
Microsoft®; Windows 11 IoT Enterprise LTSC
Processor
Intel 386 Family; Intel® N50, 3.4 GHz
View Details
Marposs Corp
Fanless Industrial Panel PC
E9066T™
Specs
Operating System
Microsoft®
General Features
Touch Screen
View Details