Seedburo Equipment Company Doran Hi-Cap Stainless Steel All Purpose Scale - 150 LB X .05 LB,18" X 18" SS PLATFORM, NTEP APPROVED APS7150XLS18

Description
Our APS (All Purpose Scale) Series offers the same dependability and integrity of our 7000/8000XL series with a higher capacity (Hi-Cap) and larger platform size. These APS scales use the same indicator as our 7000XL series (also available with 8000XL battery powered indicator) and features a 20" fixed height APS column for easy reading of display. Ideal for feed bags, bulk containers and any high capacity applications. The APS7000XL series is NTEP certified and meets USDA and Canadian Weights and Measures approval. Models shown have 18" x 24" platform. Also available with 15" x 15", 18" x 18" and 24" x 24" platforms (call for quote). Ship wt. 72 lbs. Ship dims. 28" L x 28" W x 10" H. Power requirements 115V, 50/60Hz (230V optional).
Description
Our APS (All Purpose Scale) Series offers the same dependability and integrity of our 7000/8000XL series with a higher capacity (Hi-Cap) and larger platform size. These APS scales use the same indicator as our 7000XL series (also available with 8000XL battery powered indicator) and features a 20" fixed height APS column for easy reading of display. Ideal for feed bags, bulk containers and any high capacity applications. The APS7000XL series is NTEP certified and meets USDA and Canadian Weights and Measures approval. Models shown have 18" x 24" platform. Also available with 15" x 15", 18" x 18" and 24" x 24" platforms (call for quote). Ship wt. 72 lbs. Ship dims. 28" L x 28" W x 10" H. Power requirements 115V, 50/60Hz (230V optional).

Suppliers

Company
Product
Description
Supplier Links
Doran Hi-Cap Stainless Steel All Purpose Scale - 150 LB X .05 LB,18
Des Plaines, IL, USA
Doran Hi-Cap Stainless Steel All Purpose Scale - 150 LB X .05 LB,18" X 18" SS PLATFORM, NTEP APPROVED
APS7150XLS18
Doran Hi-Cap Stainless Steel All Purpose Scale - 150 LB X .05 LB,18" X 18" SS PLATFORM, NTEP APPROVED APS7150XLS18
Our APS (All Purpose Scale) Series offers the same dependability and integrity of our 7000/8000XL series with a higher capacity (Hi-Cap) and larger platform size. These APS scales use the same indicator as our 7000XL series (also available with 8000XL battery powered indicator) and features a 20" fixed height APS column for easy reading of display. Ideal for feed bags, bulk containers and any high capacity applications. The APS7000XL series is NTEP certified and meets USDA and Canadian Weights and Measures approval. Models shown have 18" x 24" platform. Also available with 15" x 15", 18" x 18" and 24" x 24" platforms (call for quote). Ship wt. 72 lbs. Ship dims. 28" L x 28" W x 10" H. Power requirements 115V, 50/60Hz (230V optional).

Our APS (All Purpose Scale) Series offers the same dependability and integrity of our 7000/8000XL series with a higher capacity (Hi-Cap) and larger platform size. These APS scales use the same indicator as our 7000XL series (also available with 8000XL battery powered indicator) and features a 20" fixed height APS column for easy reading of display. Ideal for feed bags, bulk containers and any high capacity applications. The APS7000XL series is NTEP certified and meets USDA and Canadian Weights and Measures approval. Models shown have 18" x 24" platform. Also available with 15" x 15", 18" x 18" and 24" x 24" platforms (call for quote).
Ship wt. 72 lbs. Ship dims. 28" L x 28" W x 10" H. Power requirements 115V, 50/60Hz (230V optional).

Supplier's Site

Technical Specifications

  Seedburo Equipment Company
Product Category Scales and Balances
Product Number APS7150XLS18
Product Name Doran Hi-Cap Stainless Steel All Purpose Scale - 150 LB X .05 LB,18" X 18" SS PLATFORM, NTEP APPROVED
Unlock Full Specs
to access all available technical data

Similar Products

Weighing Hook - PCE-HS 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Weighing Scales - 1854471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Other Scale; Crane
Ratings / Certifications Other; RoHS Certified
Capacity 3308 lbs (1500 kg)
View Details
Crane Weigher WLL ton 0.2 - 6097130200 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 441 lbs (200 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details