Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SCALES AND BALANCES
RS COMPONENTS, LTD.
1854471 -- WEIGHING SCALES
RS Components, Ltd.
Weighing Scales
1854471
Description
RSCAL(1231784) Crane Scale 1500kg
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
RSCAL(1231784) Crane Scale 1500kg
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Weighing Scales
1854471
Weighing Scales
1854471
RSCAL(1231784) Crane Scale 1500kg
RSCAL(1231784) Crane Scale 1500kg
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Scales and Balances
Product Number
1854471
Product Name
Weighing Scales
Type
Other Scale; Crane
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Weighing Scales
687309
Specs
Type
Counting Scale
Ratings / Certifications
Other; RoHS Certified
Capacity
35.28 lbs (16 kg)
View Details
RS Components, Ltd.
Spring Balances
7251832
Specs
Capacity
2.21 lbs (1 kg)
Resolution
0.1103 lbs (0.0500 kg)
View Details
RS Components, Ltd.
Weighing Scales
270744
Specs
Type
Other Scale; Weighing Scale
Ratings / Certifications
Other; RoHS Certified
Capacity
19.84 lbs (9 kg)
View Details
RS Components, Ltd.
Weighing Scales
487318
Specs
Type
Hanging Scale / Balance; Other Scale; Hanging
Capacity
110 lbs (50 kg)
Resolution
0.2205 lbs (0.1000 kg)
View Details