Seedburo Equipment Company Seedburo Seed Totalizer - 110V/60HZ WITH 10" BOWL COUNT-A-PAK SEED TOTALIZER 77-10/B

Description
COUNT-A-PAK SEED TOTALIZER Counts Seeds in a Given Weight or Volume Quickly and Accurately Determine seed count per pound or thousand kernel weights with the Count-A-Pak® Model 77. The speed of the feeder is adjusted by a built-in control on the feeder base. The 2" LCD readout, displays total count of the seed which is easily read under most lighting conditions. The Model 77 has a plug in circuit board that can be equipped with 7", 10" or 10" shallow feeder bowl. SPECIFICATIONS: Must Specify .................... .................... ............ 115 or 230V, 50 or 60Hz Power .................... .................... .................... . 175 Watts Actual Dims. Control Box .................... ................. 15" x 10" x 5" Feeder Base .................... .................... ............. 9" x 9" x 9" Net Weight Complete .................... .................... . 32 lbs. Ship Wt. Complete .................... .................... ..... 55 lbs. Ship Dims. Complete .................... .................... ... 32" L x 16" W x 14" H Note: Domestic Crating must be selected with the items below
Description
COUNT-A-PAK SEED TOTALIZER Counts Seeds in a Given Weight or Volume Quickly and Accurately Determine seed count per pound or thousand kernel weights with the Count-A-Pak® Model 77. The speed of the feeder is adjusted by a built-in control on the feeder base. The 2" LCD readout, displays total count of the seed which is easily read under most lighting conditions. The Model 77 has a plug in circuit board that can be equipped with 7", 10" or 10" shallow feeder bowl. SPECIFICATIONS: Must Specify .................... .................... ............ 115 or 230V, 50 or 60Hz Power .................... .................... .................... . 175 Watts Actual Dims. Control Box .................... ................. 15" x 10" x 5" Feeder Base .................... .................... ............. 9" x 9" x 9" Net Weight Complete .................... .................... . 32 lbs. Ship Wt. Complete .................... .................... ..... 55 lbs. Ship Dims. Complete .................... .................... ... 32" L x 16" W x 14" H Note: Domestic Crating must be selected with the items below

Suppliers

Company
Product
Description
Supplier Links
Seedburo Seed Totalizer - 110V/60HZ WITH 10
Des Plaines, IL, USA
Seedburo Seed Totalizer - 110V/60HZ WITH 10" BOWL COUNT-A-PAK SEED TOTALIZER
77-10/B
Seedburo Seed Totalizer - 110V/60HZ WITH 10" BOWL COUNT-A-PAK SEED TOTALIZER 77-10/B
COUNT-A-PAK SEED TOTALIZER Counts Seeds in a Given Weight or Volume Quickly and Accurately Determine seed count per pound or thousand kernel weights with the Count-A-Pak® Model 77. The speed of the feeder is adjusted by a built-in control on the feeder base. The 2" LCD readout, displays total count of the seed which is easily read under most lighting conditions. The Model 77 has a plug in circuit board that can be equipped with 7", 10" or 10" shallow feeder bowl. SPECIFICATIONS: Must Specify .................... .................... ............ 115 or 230V, 50 or 60Hz Power .................... .................... .................... . 175 Watts Actual Dims. Control Box .................... ................. 15" x 10" x 5" Feeder Base .................... .................... ............. 9" x 9" x 9" Net Weight Complete .................... .................... . 32 lbs. Ship Wt. Complete .................... .................... ..... 55 lbs. Ship Dims. Complete .................... .................... ... 32" L x 16" W x 14" H Note: Domestic Crating must be selected with the items below

COUNT-A-PAK SEED TOTALIZER Counts Seeds in a Given Weight or Volume Quickly and Accurately Determine seed count per pound or thousand kernel weights with the Count-A-Pak® Model 77. The speed of the feeder is adjusted by a built-in control on the feeder base. The 2" LCD readout, displays total count of the seed which is easily read under most lighting conditions. The Model 77 has a plug in circuit board that can be equipped with 7", 10" or 10" shallow feeder bowl. SPECIFICATIONS:
Must Specify .................................................... 115 or 230V, 50 or 60Hz
Power ............................................................. 175 Watts
Actual Dims. Control Box ..................................... 15" x 10" x 5"
Feeder Base ..................................................... 9" x 9" x 9"
Net Weight Complete ......................................... 32 lbs.
Ship Wt. Complete ............................................. 55 lbs.
Ship Dims. Complete ........................................... 32" L x 16" W x 14" H
Note: Domestic Crating must be selected with the items below

Supplier's Site

Technical Specifications

  Seedburo Equipment Company
Product Category Digital Counters
Product Number 77-10/B
Product Name Seedburo Seed Totalizer - 110V/60HZ WITH 10" BOWL COUNT-A-PAK SEED TOTALIZER
Unlock Full Specs
to access all available technical data

Similar Products

Series Preset Counter, PS2 CP - PS2CPA - Fargo Controls, Inc.
Specs
Features Programmable Engineering Units
Operating Temperature 32 to 130 F (0 to 54 C)
Number of Functions Multi
View Details
VIPA SLIO Module, Function Modules - 050-1BA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
Counters - 2698516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 140 F (60 C)
Display Type LCD; LCD
Number of Digits 8
View Details
LT DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details