Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ROLLER CHAIN
SEDIS COMPANY LTD
13N7B01A00 -- ROLLER CHAINS
Sedis Company Ltd
Roller Chains
13N7B01A00
Description
Chain 12B1 Alpha 3/4" simplex, 5m
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Chain 12B1 Alpha 3/4" simplex, 5m
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Chains
1617301
Roller Chains
1617301
Chain 12B1 Alpha 3/4" simplex, 5m
Chain 12B1 Alpha 3/4" simplex, 5m
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Roller Chain
Product Number
1617301
Product Name
Roller Chains
Material
Steel / Hardened Steel; Carbon steel
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Conveyor Chain For Grain Machines
Specs
Chain Class / Application
Conveyor Chain; Engineering Steel Chain
Chain Pitch
2.62 inch (66.5 mm)
Tensile Strength
29224 lbs (13254 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
6.35mm Pitch, Stainless Steel Roller Chain
A 6Y 7M25
Specs
Material
Stainless Steel; Stainless Steel
Chain Pitch
0.2500 inch (6.35 mm)
Tensile Strength
701 lbs (318 kg)
View Details
RS Components, Ltd.
Roller Chains
1830883
Specs
Material
Steel / Hardened Steel; Corrosion protected carbon steel
ISO BS/DIN Pitch
ISO 12 (19.05mm)
Chain Pitch
0.7500 inch (19.05 mm)
View Details
U.S. Tsubaki Power Transmission, LLC
Single Strand Drive Lambda® Chains
140LAMCB
Specs
ANSI Pitch
140 (1 3/4")
Chain Pitch
1.75 inch (44.45 mm)
Tensile Strength
48500 lbs (21995 kg)
View Details