SEC America, LLC DC-DC Boost Converters Model 620

Description
The Model 620 converter makes possible the installation of equipment designed to operate from 24 Volt power sources, into vehicles with 12 Volt electrical systems. The Model 620 design affords the user 240 Watts of output power in a rugged and compact module weighing five pounds. Efficient Design Cool Operation High Reliability Long Life Robust Construction Wide Operating Temperature Range Shock and vibration resistant Internally encapsulated Electronically protected against output overloads Demanding Applications Tractor Trailers Military Vehicles Golf Carts Forklifts Buses Loaders Mining Vehicles Boats Logging Vehicles
Datasheet
Description
The Model 620 converter makes possible the installation of equipment designed to operate from 24 Volt power sources, into vehicles with 12 Volt electrical systems. The Model 620 design affords the user 240 Watts of output power in a rugged and compact module weighing five pounds. Efficient Design Cool Operation High Reliability Long Life Robust Construction Wide Operating Temperature Range Shock and vibration resistant Internally encapsulated Electronically protected against output overloads Demanding Applications Tractor Trailers Military Vehicles Golf Carts Forklifts Buses Loaders Mining Vehicles Boats Logging Vehicles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Boost Converters - Model 620 - SEC America, LLC
South Burlington, VT, USA
DC-DC Boost Converters
Model 620
DC-DC Boost Converters Model 620
The Model 620 converter makes possible the installation of equipment designed to operate from 24 Volt power sources, into vehicles with 12 Volt electrical systems. The Model 620 design affords the user 240 Watts of output power in a rugged and compact module weighing five pounds. Efficient Design Cool Operation High Reliability Long Life Robust Construction Wide Operating Temperature Range Shock and vibration resistant Internally encapsulated Electronically protected against output overloads Demanding Applications Tractor Trailers Military Vehicles Golf Carts Forklifts Buses Loaders Mining Vehicles Boats Logging Vehicles

The Model 620 converter makes possible the installation of equipment designed to operate from 24 Volt power sources, into vehicles with 12 Volt electrical systems. The Model 620 design affords the user 240 Watts of output power in a rugged and compact module weighing five pounds.

Efficient Design

  • Cool Operation
  • High Reliability
  • Long Life

Robust Construction

  • Wide Operating Temperature Range
  • Shock and vibration resistant
  • Internally encapsulated
  • Electronically protected against output overloads

Demanding Applications

  • Tractor Trailers
  • Military Vehicles
  • Golf Carts
  • Forklifts
  • Buses
  • Loaders
  • Mining Vehicles
  • Boats
  • Logging Vehicles
Supplier's Site Datasheet

Technical Specifications

  SEC America, LLC
Product Category Power Supplies
Product Number Model 620
Product Name DC-DC Boost Converters
Type DC-DC Converter
Applications Military, Tractor Trailers, Golf Carts, Forklifts, Buses, Loaders, Mining Vehicles, Boats, Logging Vehicles
Operating Temperature -35 to 65 C (-31 to 149 F)
DC Output Voltage 24.0 volts
DC Output Current 0.0 to 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR40-125A - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 5000 watts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2155-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
2 suppliers