The DO8000 is the ideal measuring instrument for transformer and other inductive windings. The advanced power supply ensures that measurements are fast and stable. The two measuring channels permit both primary and secondary windings to be measured and displayed at the same time, and with the addition of the internal timer and data logger cooling curves can be measured without problems.
| Seaward Group USA | |
|---|---|
| Product Category | Megohmmeters |
| Product Number | DO8000 |
| Product Name | Cropico |
| Testing Method | Automatic; Manual |
| Safety Agency Rating | CE |
| Input Voltage | 115 - 120 VAC; 220 - 240 VAC; 90 - 256VAC |
| Features | Built-in Calibration; Warning Indicator; MultipleTests; Memory / Storage; Noise / Interference Detectors |
| Operating Temperature | 32 to 104 F (0.0 to 40 C) |