The F-600 Series is a CFast-sized solid state drive with a form factor of 36.4 mm x 42.8 mm x 3.6 mm, compliant with SATA Gen3 at 6.0 Gbit/s and backward compatible with SATA Gen2 and Gen1. It uses SLC flash and operates in the commercial temperature range from 0 °C to 70 °C with an operating voltage of 3.3 V ± 5%. Sequential read performance reaches up to 520 MBytes/s and sequential write up to 245 MBytes/s. The drive supports ATA/ATAPI-8 and ACS-2 command sets, AHCI, TRIM, NCQ, and S.M.A.R.T. Data retention is 10 years at life begin and 1 year at life end. On-board power fail protection is included. The Mean Time Between Failure is greater than 2,000,000 hours. The 8 GByte capacity variant is covered by the series specifications.
CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.
| Swissbit AG | |
|---|---|
| Product Category | Flash Memory Cards |
| Product Number | SFCA008GH3AA1TO-C-DB-226-STD |
| Product Name | Industrial CFast Card, F-600, 8 GB, SLC Flash, 0°C to +70°C |
| Memory Type | SLC |