The SeaPAC-1420-12.1R combines Sealevel’s Relio R1420 embedded computer with a bright 12.1” TFT LCD and resistive touchscreen to create a powerful, ultra-reliable flat panel computer system. Powered by a 1.6GHz Intel Atom® N450 CPU, the system includes 2GB of RAM and offers a variety of standard I/O including dual Gigabit Ethernet, six USB 2.0 ports, four serial ports, 8-bit GPIO and audio output. The HMI system is perfect for a variety of operator interface, data acquisition and process control applications.
SeaPAC systems can operate from optional CompactFlash. An optional 2.5″ SATA solid-state disk (SSD) can be integrated and preloaded with Microsoft Windows or Linux operating systems. Designed to operate over a wide 0-50°C ambient temperature range, the fanless design offers the ultimate in reliability with no moving parts. The SeaPAC-1420-12.1R is powered from an included 100-240VAC to 12VDC external power supply.
Designed for panel mount installation, the front bezel is NEMA 4/IP65 rated and can withstand sprayed water, humidity and extreme dust. The durable resistive touchscreen provides excellent accuracy and works with a stylus or gloved hand.
Local or remote I/O expansion is available using Sealevel SeaI/O modules. Choose from a variety of I/O configurations including optically isolated inputs, Reed and Form C relay outputs, TTL interfaces, A/D and D/A. The SeaPAC connects to SeaI/O modules via the system’s RJ45 port and communicates using RS-485 Modbus RTU or Sealevel’s SeaMAX API software libraries.
The modular design allows for maximum up-time with easy field maintenance and upgrade of the Relio computer and I/O without removing the LCD assembly from the panel.
| Sealevel Systems, Inc. | |
|---|---|
| Product Category | Computers |
| Product Number | S1420-12R |
| Product Name | 1.6GHz Intel Atom N450 Touchscreen Computer with 12.1″ TFT LCD and Resistive Touchscreen, 2GB RAM |
| Display Size | 12.1 inch (307.34 mm) |
| Operating System | Microsoft®; Linux |
| Processor | Intel 386 Family |
| Speed | 1600 MHz |