Sealevel Systems, Inc. Relio R9 ARM9 Embedded RISC Computer R91001

Description
The Relio R9 delivers RISC computing power with unmatched I/O features and uses the latest embedded software environment. The Relio R9 is an application-ready platform for your next product design. The system is based on the 200MIPS Atmel AT91SAM9263 microcontroller boasting a 32-bit ARM instruction set for maximum performance. With up to 256MB RAM and 256MB Flash memory, the unmatched I/O features of the Relio R9 extend the possible uses beyond traditional ARM applications. The Relio R9 is the perfect platform for embedded applications requiring small size, wide operating temperature range, and flexible I/O connectivity. Standard I/O includes Ethernet, serial, USB, CAN bus, digital and analog interface. System designers can directly drive TFT/STN LCDs from the internal video controller and the on-board resistive touchscreen controller, making it perfect for human-machine interface applications. To provide the fastest time to market, the Windows CE 6.0 BSP binary and low-level drivers for system I/O are included. Additionally, the Relio R9 software package is equipped with the Sealevel Talos I/O framework, which offers a high-level, object-oriented .NET Compact Framework (CF) device interface. This interface provides an I/O point abstraction layer with built-in support for the specific needs of analog and digital I/O such as gain control and debouncing. For embedded Linux systems, Sealevel provides fully configurable components – cross-compilation toolchain, bootloader, kernel and root filesystem – using a customized BuildRoot with Sealevel patches, additional features and source code samples. The Relio R9 is housed in a rugged, small enclosure suitable for mounting almost anywhere and is rated for a full -40 to +85C operating temperature range. The Relio R9 is powered from your 7-30VDC source, or select from a variety of Sealevel power supply options. A QuickStart development kit is available, which includes the most common accessories. For applications with specialized hardware requirements, developers can use the Relio R9 as a platform for application development while Sealevel designs a customized target system specific to the user’s application requirements. Click to download the Relio R9 datasheet.
Description
The Relio R9 delivers RISC computing power with unmatched I/O features and uses the latest embedded software environment. The Relio R9 is an application-ready platform for your next product design. The system is based on the 200MIPS Atmel AT91SAM9263 microcontroller boasting a 32-bit ARM instruction set for maximum performance. With up to 256MB RAM and 256MB Flash memory, the unmatched I/O features of the Relio R9 extend the possible uses beyond traditional ARM applications. The Relio R9 is the perfect platform for embedded applications requiring small size, wide operating temperature range, and flexible I/O connectivity. Standard I/O includes Ethernet, serial, USB, CAN bus, digital and analog interface. System designers can directly drive TFT/STN LCDs from the internal video controller and the on-board resistive touchscreen controller, making it perfect for human-machine interface applications. To provide the fastest time to market, the Windows CE 6.0 BSP binary and low-level drivers for system I/O are included. Additionally, the Relio R9 software package is equipped with the Sealevel Talos I/O framework, which offers a high-level, object-oriented .NET Compact Framework (CF) device interface. This interface provides an I/O point abstraction layer with built-in support for the specific needs of analog and digital I/O such as gain control and debouncing. For embedded Linux systems, Sealevel provides fully configurable components – cross-compilation toolchain, bootloader, kernel and root filesystem – using a customized BuildRoot with Sealevel patches, additional features and source code samples. The Relio R9 is housed in a rugged, small enclosure suitable for mounting almost anywhere and is rated for a full -40 to +85C operating temperature range. The Relio R9 is powered from your 7-30VDC source, or select from a variety of Sealevel power supply options. A QuickStart development kit is available, which includes the most common accessories. For applications with specialized hardware requirements, developers can use the Relio R9 as a platform for application development while Sealevel designs a customized target system specific to the user’s application requirements. Click to download the Relio R9 datasheet.

Suppliers

Company
Product
Description
Supplier Links
Relio R9 ARM9 Embedded RISC Computer - R91001 - Sealevel Systems, Inc.
Liberty, SC, USA
Relio R9 ARM9 Embedded RISC Computer
R91001
Relio R9 ARM9 Embedded RISC Computer R91001
The Relio R9 delivers RISC computing power with unmatched I/O features and uses the latest embedded software environment. The Relio R9 is an application-ready platform for your next product design. The system is based on the 200MIPS Atmel AT91SAM9263 microcontroller boasting a 32-bit ARM instruction set for maximum performance. With up to 256MB RAM and 256MB Flash memory, the unmatched I/O features of the Relio R9 extend the possible uses beyond traditional ARM applications. The Relio R9 is the perfect platform for embedded applications requiring small size, wide operating temperature range, and flexible I/O connectivity. Standard I/O includes Ethernet, serial, USB, CAN bus, digital and analog interface. System designers can directly drive TFT/STN LCDs from the internal video controller and the on-board resistive touchscreen controller, making it perfect for human-machine interface applications. To provide the fastest time to market, the Windows CE 6.0 BSP binary and low-level drivers for system I/O are included. Additionally, the Relio R9 software package is equipped with the Sealevel Talos I/O framework, which offers a high-level, object-oriented .NET Compact Framework (CF) device interface. This interface provides an I/O point abstraction layer with built-in support for the specific needs of analog and digital I/O such as gain control and debouncing. For embedded Linux systems, Sealevel provides fully configurable components – cross-compilation toolchain, bootloader, kernel and root filesystem – using a customized BuildRoot with Sealevel patches, additional features and source code samples. The Relio R9 is housed in a rugged, small enclosure suitable for mounting almost anywhere and is rated for a full -40 to +85C operating temperature range. The Relio R9 is powered from your 7-30VDC source, or select from a variety of Sealevel power supply options. A QuickStart development kit is available, which includes the most common accessories. For applications with specialized hardware requirements, developers can use the Relio R9 as a platform for application development while Sealevel designs a customized target system specific to the user’s application requirements. Click to download the Relio R9 datasheet.

The Relio R9 delivers RISC computing power with unmatched I/O features and uses the latest embedded software environment.

The Relio R9 is an application-ready platform for your next product design. The system is based on the 200MIPS Atmel AT91SAM9263 microcontroller boasting a 32-bit ARM instruction set for maximum performance. With up to 256MB RAM and 256MB Flash memory, the unmatched I/O features of the Relio R9 extend the possible uses beyond traditional ARM applications. The Relio R9 is the perfect platform for embedded applications requiring small size, wide operating temperature range, and flexible I/O connectivity.

Standard I/O includes Ethernet, serial, USB, CAN bus, digital and analog interface. System designers can directly drive TFT/STN LCDs from the internal video controller and the on-board resistive touchscreen controller, making it perfect for human-machine interface applications.

To provide the fastest time to market, the Windows CE 6.0 BSP binary and low-level drivers for system I/O are included. Additionally, the Relio R9 software package is equipped with the Sealevel Talos I/O framework, which offers a high-level, object-oriented .NET Compact Framework (CF) device interface. This interface provides an I/O point abstraction layer with built-in support for the specific needs of analog and digital I/O such as gain control and debouncing.
For embedded Linux systems, Sealevel provides fully configurable components – cross-compilation toolchain, bootloader, kernel and root filesystem – using a customized BuildRoot with Sealevel patches, additional features and source code samples.

The Relio R9 is housed in a rugged, small enclosure suitable for mounting almost anywhere and is rated for a full -40 to +85C operating temperature range. The Relio R9 is powered from your 7-30VDC source, or select from a variety of Sealevel power supply options.

A QuickStart development kit is available, which includes the most common accessories. For applications with specialized hardware requirements, developers can use the Relio R9 as a platform for application development while Sealevel designs a customized target system specific to the user’s application requirements. Click to download the Relio R9 datasheet.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Computers
Product Number R91001
Product Name Relio R9 ARM9 Embedded RISC Computer
Operating System Linux
Unlock Full Specs
to access all available technical data

Similar Products

Wide-Screen Industrial PC - E9066E™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
Factor 101 Qualcomm® Ultra Small Form Factor Edge AI Computer - FR101 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor ARM
Speed 2100 MHz
View Details