Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
COMPUTERS
ADVANTECH
1757002601 -- EMBEDDED COMPUTER ACCESSORIES
Advantech
Embedded Computer Accessories
1757002601
Description
100-240V ITE PWR ADPT 75W 19V/3.
ODG (Origin Data Global)
Done
Description
100-240V ITE PWR ADPT 75W 19V/3.
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Embedded Computer Accessories
1757002601
Embedded Computer Accessories
1757002601
100-240V ITE PWR ADPT 75W 19V/3.
100-240V ITE PWR ADPT 75W 19V/3.
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
Computers
Product Number
1757002601
Product Name
Embedded Computer Accessories
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
CX8051 | Embedded PC with Arm9™ and CANopen slave
View Details
OnLogic Inc.
ML100G-41 Industrial Fanless AMD Ryzen 4000 Compact Computer
ML100G-41
Specs
Processor
AMD Athlon; AMD Ryzen
Speed
1800 to 2700 MHz
Main Memory
64.00 GB
View Details
Advantech
Industrial PCs
ARK1123C1504E-T
Specs
Computer Type
Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System
Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor
Intel 386 Family; Intel® Atom™ E3825 1.33GHz, 2 Core
View Details
Marposs Corp
EDGE PC FOR ELECTRICAL CABINET MOUNTING
GEMBOX / GEMBOXHP
Specs
Operating System
Microsoft®
View Details