Sealevel Systems, Inc. DVI-D Male to DisplayPort Male Active Video Converter Cable, 1.5 Meter Length 104818

Description
Convert a DVI-D output signal to a DisplayPort input signal with Item# 104818 active video converter. The converter allows you to connect a DVI-D output to a DisplayPort input. This makes it ideal to connect a computer with a DVI-D output to a monitor or display with a DisplayPort input. The overall length of the converter cable is 1.5 meters. The converter supports resolutions up to 2560×1440 @ 60 Hz and 32-bit color. The converter requires no OS driver or separate power input. Note: The 104818 will not convert a DisplayPort output signal to a DVI-D input signal. DVI-D (digital) signal required. DVI-I is not supported.
Description
Convert a DVI-D output signal to a DisplayPort input signal with Item# 104818 active video converter. The converter allows you to connect a DVI-D output to a DisplayPort input. This makes it ideal to connect a computer with a DVI-D output to a monitor or display with a DisplayPort input. The overall length of the converter cable is 1.5 meters. The converter supports resolutions up to 2560×1440 @ 60 Hz and 32-bit color. The converter requires no OS driver or separate power input. Note: The 104818 will not convert a DisplayPort output signal to a DVI-D input signal. DVI-D (digital) signal required. DVI-I is not supported.

Suppliers

Company
Product
Description
Supplier Links
DVI-D Male to DisplayPort Male Active Video Converter Cable, 1.5 Meter Length - 104818 - Sealevel Systems, Inc.
Liberty, SC, USA
DVI-D Male to DisplayPort Male Active Video Converter Cable, 1.5 Meter Length
104818
DVI-D Male to DisplayPort Male Active Video Converter Cable, 1.5 Meter Length 104818
Convert a DVI-D output signal to a DisplayPort input signal with Item# 104818 active video converter. The converter allows you to connect a DVI-D output to a DisplayPort input. This makes it ideal to connect a computer with a DVI-D output to a monitor or display with a DisplayPort input. The overall length of the converter cable is 1.5 meters. The converter supports resolutions up to 2560×1440 @ 60 Hz and 32-bit color. The converter requires no OS driver or separate power input. Note: The 104818 will not convert a DisplayPort output signal to a DVI-D input signal. DVI-D (digital) signal required. DVI-I is not supported.

Convert a DVI-D output signal to a DisplayPort input signal with Item# 104818 active video converter. The converter allows you to connect a DVI-D output to a DisplayPort input. This makes it ideal to connect a computer with a DVI-D output to a monitor or display with a DisplayPort input. The overall length of the converter cable is 1.5 meters. The converter supports resolutions up to 2560×1440 @ 60 Hz and 32-bit color. The converter requires no OS driver or separate power input.

Note: The 104818 will not convert a DisplayPort output signal to a DVI-D input signal. DVI-D (digital) signal required. DVI-I is not supported.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category DVI Cables
Product Number 104818
Product Name DVI-D Male to DisplayPort Male Active Video Converter Cable, 1.5 Meter Length
Connector Type DVI-D
Unlock Full Specs
to access all available technical data

Similar Products

Digital Video Interface Cable - DVI1226 - PIC Wire & Cable
Specs
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
Video Converters - 1778765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 5.91 ft (18 dm)
Standards / Certifications RoHS
View Details
HDMI 1.4b, HDMI A Male to DVI-D Single Link (18+1) Male, Black color, 26/28/28AWG, 30FT Length - 1721019-30 - Qualtek Electronics Corp.
Specs
Application Computer
Cable Length 30 ft (91.44 dm)
Connector Type DVI-D; HDMI A Male
View Details
2 suppliers