Sealcon LLC Sealcon NN-21-BR Brass Strain Relief Lock Nut, 1/2" NN-13-BR

Description
Sealcon NN-21-BR Brass Strain Relief Lock Nut Category: Strain Reliefs Manufacturer: Sealcon Resistant to saltwater, most acids, alcohol, esters, ketones, ether, gasoline, mineral oil, animal oil and vegetable oil Easy installation: push cable through strain relief and tighten dome nut Flex nut style prevents cable kinking and chafing Use minimum size strain relief that fits your cable Ideal for control cabinets, marine applications, car washes, hot tubs, instrumentation, underground for direct burial and submersed up to 300 ft. Concentric O-ring groove in NEMA application with knockouts Seal ring guarantees NEMA 4x and 6 specifications (IP68) IP69K splash proof rating Use with service cord Thread Size NPT: 1/2" Mounting hole size: .83" Cable Min: .24" Cable Max: .47" Lock Nut
Request a Quote Datasheet
Description
Sealcon NN-21-BR Brass Strain Relief Lock Nut Category: Strain Reliefs Manufacturer: Sealcon Resistant to saltwater, most acids, alcohol, esters, ketones, ether, gasoline, mineral oil, animal oil and vegetable oil Easy installation: push cable through strain relief and tighten dome nut Flex nut style prevents cable kinking and chafing Use minimum size strain relief that fits your cable Ideal for control cabinets, marine applications, car washes, hot tubs, instrumentation, underground for direct burial and submersed up to 300 ft. Concentric O-ring groove in NEMA application with knockouts Seal ring guarantees NEMA 4x and 6 specifications (IP68) IP69K splash proof rating Use with service cord Thread Size NPT: 1/2" Mounting hole size: .83" Cable Min: .24" Cable Max: .47" Lock Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealcon NN-21-BR Brass Strain Relief Lock Nut, 1/2
Chanhassen, MN, United States
Sealcon NN-21-BR Brass Strain Relief Lock Nut, 1/2"
24741
Sealcon NN-21-BR Brass Strain Relief Lock Nut, 1/2" 24741
Sealcon NN-21-BR Brass Strain Relief Lock Nut Category: Strain Reliefs Manufacturer: Sealcon Resistant to saltwater, most acids, alcohol, esters, ketones, ether, gasoline, mineral oil, animal oil and vegetable oil Easy installation: push cable through strain relief and tighten dome nut Flex nut style prevents cable kinking and chafing Use minimum size strain relief that fits your cable Ideal for control cabinets, marine applications, car washes, hot tubs, instrumentation, underground for direct burial and submersed up to 300 ft. Concentric O-ring groove in NEMA application with knockouts Seal ring guarantees NEMA 4x and 6 specifications (IP68) IP69K splash proof rating Use with service cord Thread Size NPT: 1/2" Mounting hole size: .83" Cable Min: .24" Cable Max: .47" Lock Nut
  • Sealcon NN-21-BR Brass Strain Relief Lock Nut
  • Category: Strain Reliefs
  • Manufacturer: Sealcon
  • Resistant to saltwater, most acids, alcohol, esters, ketones, ether, gasoline, mineral oil, animal oil and vegetable oil
  • Easy installation: push cable through strain relief and tighten dome nut
  • Flex nut style prevents cable kinking and chafing
  • Use minimum size strain relief that fits your cable
  • Ideal for control cabinets, marine applications, car washes, hot tubs, instrumentation, underground for direct burial and submersed up to 300 ft.
  • Concentric O-ring groove in NEMA application with knockouts
  • Seal ring guarantees NEMA 4x and 6 specifications (IP68)
  • IP69K splash proof rating
  • Use with service cord
  • Thread Size NPT: 1/2"
  • Mounting hole size: .83"
  • Cable Min: .24"
  • Cable Max: .47"
  • Lock Nut
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Strain Reliefs
Product Number 24741
Product Name Sealcon NN-21-BR Brass Strain Relief Lock Nut, 1/2"
Material

Metal

Unlock Full Specs
to access all available technical data

Similar Products

90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822750 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.276 to 0.472 inch (7 to 12 mm)
View Details
Normal Profile Conduit POLYFLEX® - 1200232 - Altech Corp.
Specs
Material Polyamide 6
Diameter 0.913 inch (23.2 mm)
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details