Interpower Liquid Tight Strain Relief with Dome Nut 85820740

Description
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Cable Diameter: 5.0mm to 9.0mm Male Thread Type: 1/2" NPT Mounting Hole: 21.1mm Wrenching Flats: 23.9mm Torque Settings: 2.50N·m General Material: Nylon 6/6 Color: Black CE Marking: yes REMARKS: "O" Ring included.
Request a Quote Datasheet
Description
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Cable Diameter: 5.0mm to 9.0mm Male Thread Type: 1/2" NPT Mounting Hole: 21.1mm Wrenching Flats: 23.9mm Torque Settings: 2.50N·m General Material: Nylon 6/6 Color: Black CE Marking: yes REMARKS: "O" Ring included.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Tight Strain Relief with Dome Nut - 85820740 - Interpower
Oskaloosa, IA, United States
Liquid Tight Strain Relief with Dome Nut
85820740
Liquid Tight Strain Relief with Dome Nut 85820740
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Cable Diameter: 5.0mm to 9.0mm Male Thread Type: 1/2" NPT Mounting Hole: 21.1mm Wrenching Flats: 23.9mm Torque Settings: 2.50N·m General Material: Nylon 6/6 Color: Black CE Marking: yes REMARKS: "O" Ring included.

Flammability Rating: UL 94V-0

Dynamic Temp. Rating: -20ºC to 80ºC

Static Temp. Rating: -40ºC to 100ºC

Ingress Protection Rating: IP68/69k

NEMA Enclosure Rating: NEMA 6

Cable Diameter: 5.0mm to 9.0mm

Male Thread Type: 1/2" NPT

Mounting Hole: 21.1mm

Wrenching Flats: 23.9mm

Torque Settings: 2.50N·m

General Material: Nylon 6/6

Color: Black

CE Marking: yes

REMARKS: "O" Ring included.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Strain Reliefs
Product Number 85820740
Product Name Liquid Tight Strain Relief with Dome Nut
Material Polyamide / Nylon®
Color Black
Diameter 0.197 to 0.354 inch (5 to 9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Dome Liquid Tight Strain Relief - 85824900 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.079 to 0.126 inch (2 to 3.2 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822160 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820610 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.079 to 0.197 inch (2 to 5 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825320 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 2.13 inch (54.1 mm)
View Details