Sealcon LLC Sealcon NN-09-BK Liquid Tight Nylon Strain Relief Lock Nut, 3/8" NN-09-BK

Description
Sealcon NN-09-BK Liquid Tight Nylon Strain Relief Lock Nut Category: Strain Reliefs Manufacturer: Sealcon Resistant to most chemicals and solvents Flex nut style prevents cable kinking Easy installation: push cable through strain relief and tighten dome nut Use minimum size strain relief that fits your cable Ideal for control cabinets, car washes, hot tubs, instrumentation, underground for direct burial and underwater to 300 ft. Concentric O-ring groove in NEMA application with knockouts Seal ring guarantees NEMA 4x and 6 specifications (IP68) IP69K splash proof rating Use with service cord Thread Size NPT: 3/8 Lock Nut Temp rating: 212°F (100°C) to -40°F (-40°C)
Request a Quote
Description
Sealcon NN-09-BK Liquid Tight Nylon Strain Relief Lock Nut Category: Strain Reliefs Manufacturer: Sealcon Resistant to most chemicals and solvents Flex nut style prevents cable kinking Easy installation: push cable through strain relief and tighten dome nut Use minimum size strain relief that fits your cable Ideal for control cabinets, car washes, hot tubs, instrumentation, underground for direct burial and underwater to 300 ft. Concentric O-ring groove in NEMA application with knockouts Seal ring guarantees NEMA 4x and 6 specifications (IP68) IP69K splash proof rating Use with service cord Thread Size NPT: 3/8 Lock Nut Temp rating: 212°F (100°C) to -40°F (-40°C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sealcon NN-09-BK Liquid Tight Nylon Strain Relief Lock Nut, 3/8
Chanhassen, MN, United States
Sealcon NN-09-BK Liquid Tight Nylon Strain Relief Lock Nut, 3/8"
24640
Sealcon NN-09-BK Liquid Tight Nylon Strain Relief Lock Nut, 3/8" 24640
Sealcon NN-09-BK Liquid Tight Nylon Strain Relief Lock Nut Category: Strain Reliefs Manufacturer: Sealcon Resistant to most chemicals and solvents Flex nut style prevents cable kinking Easy installation: push cable through strain relief and tighten dome nut Use minimum size strain relief that fits your cable Ideal for control cabinets, car washes, hot tubs, instrumentation, underground for direct burial and underwater to 300 ft. Concentric O-ring groove in NEMA application with knockouts Seal ring guarantees NEMA 4x and 6 specifications (IP68) IP69K splash proof rating Use with service cord Thread Size NPT: 3/8 Lock Nut Temp rating: 212°F (100°C) to -40°F (-40°C)
  • Sealcon NN-09-BK Liquid Tight Nylon Strain Relief Lock Nut
  • Category: Strain Reliefs
  • Manufacturer: Sealcon
  • Resistant to most chemicals and solvents
  • Flex nut style prevents cable kinking
  • Easy installation: push cable through strain relief and tighten dome nut
  • Use minimum size strain relief that fits your cable
  • Ideal for control cabinets, car washes, hot tubs, instrumentation, underground for direct burial and underwater to 300 ft.
  • Concentric O-ring groove in NEMA application with knockouts
  • Seal ring guarantees NEMA 4x and 6 specifications (IP68)
  • IP69K splash proof rating
  • Use with service cord
  • Thread Size NPT: 3/8
  • Lock Nut
  • Temp rating: 212°F (100°C) to -40°F (-40°C)
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Strain Reliefs
Product Number 24640
Product Name Sealcon NN-09-BK Liquid Tight Nylon Strain Relief Lock Nut, 3/8"
Material Polyamide / Nylon®;

Nylon

Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825160 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8858 inch (22.5 mm)
View Details
Gland, Straight; 7 to 14 mm; PG; PG16; 10 mm; 22.5 mm; Polyamide 6; Neoprene - 70075260 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.886 inch (22.5 mm)
View Details