Sealcon LLC Sealcon ED13NA-BK Liquid Tight Nylon Strain Relief Dome Elbow, 1/2" ED13NA-BK

Description
Sealcon ED13NA-BK Liquid Tight Nylon Strain Relief Dome Elbow Category: Strain Reliefs Manufacturer: Sealcon Liquid tight, submersible to 300 ft. Ideal for control cabinets, car washes, hot tubs, instrumentation, underground for direct burial and underwater up to 300ft. Cable Dia.: .24-.47"; Mounting Hole Sizes: .830" Concentric O-ring groove in NEMA application with knockouts Special order o-ring for NEMA 4x and 6 specification (IP68) IP69K splash proof rating Highest pressure rating with patented form seal to guarantee 150 psig (10 bar) Flame protected VO rated according to UL94 Durable ratchet design for safety so that dome doesn't come loose in high vibration applications Non-corrosive material resistant to salt, water, most chemicals, oils and solvents Environmentally compliant with RoHS & Deca BDE Flex nut style prevents cable kinking Easy installation: push cable through strain relief and tighten the dome nut Use minimum size strain relief that fits your cable Ideal for use with service cord Special order o-ring for NEMA 4 x and 6 specifications More strain reliefs available for a wide range of cable diameters from .065" to 1.0" Temp rating: 212°F (100°C) to -40°F (-40°C)
Request a Quote Datasheet
Description
Sealcon ED13NA-BK Liquid Tight Nylon Strain Relief Dome Elbow Category: Strain Reliefs Manufacturer: Sealcon Liquid tight, submersible to 300 ft. Ideal for control cabinets, car washes, hot tubs, instrumentation, underground for direct burial and underwater up to 300ft. Cable Dia.: .24-.47"; Mounting Hole Sizes: .830" Concentric O-ring groove in NEMA application with knockouts Special order o-ring for NEMA 4x and 6 specification (IP68) IP69K splash proof rating Highest pressure rating with patented form seal to guarantee 150 psig (10 bar) Flame protected VO rated according to UL94 Durable ratchet design for safety so that dome doesn't come loose in high vibration applications Non-corrosive material resistant to salt, water, most chemicals, oils and solvents Environmentally compliant with RoHS & Deca BDE Flex nut style prevents cable kinking Easy installation: push cable through strain relief and tighten the dome nut Use minimum size strain relief that fits your cable Ideal for use with service cord Special order o-ring for NEMA 4 x and 6 specifications More strain reliefs available for a wide range of cable diameters from .065" to 1.0" Temp rating: 212°F (100°C) to -40°F (-40°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealcon ED13NA-BK Liquid Tight Nylon Strain Relief Dome Elbow, 1/2
Chanhassen, MN, United States
Sealcon ED13NA-BK Liquid Tight Nylon Strain Relief Dome Elbow, 1/2"
24662
Sealcon ED13NA-BK Liquid Tight Nylon Strain Relief Dome Elbow, 1/2" 24662
Sealcon ED13NA-BK Liquid Tight Nylon Strain Relief Dome Elbow Category: Strain Reliefs Manufacturer: Sealcon Liquid tight, submersible to 300 ft. Ideal for control cabinets, car washes, hot tubs, instrumentation, underground for direct burial and underwater up to 300ft. Cable Dia.: .24-.47"; Mounting Hole Sizes: .830" Concentric O-ring groove in NEMA application with knockouts Special order o-ring for NEMA 4x and 6 specification (IP68) IP69K splash proof rating Highest pressure rating with patented form seal to guarantee 150 psig (10 bar) Flame protected VO rated according to UL94 Durable ratchet design for safety so that dome doesn't come loose in high vibration applications Non-corrosive material resistant to salt, water, most chemicals, oils and solvents Environmentally compliant with RoHS & Deca BDE Flex nut style prevents cable kinking Easy installation: push cable through strain relief and tighten the dome nut Use minimum size strain relief that fits your cable Ideal for use with service cord Special order o-ring for NEMA 4 x and 6 specifications More strain reliefs available for a wide range of cable diameters from .065" to 1.0" Temp rating: 212°F (100°C) to -40°F (-40°C)
  • Sealcon ED13NA-BK Liquid Tight Nylon Strain Relief Dome Elbow
  • Category: Strain Reliefs
  • Manufacturer: Sealcon
  • Liquid tight, submersible to 300 ft.
  • Ideal for control cabinets, car washes, hot tubs, instrumentation, underground for direct burial and underwater up to 300ft.
  • Cable Dia.: .24-.47";
  • Mounting Hole Sizes: .830"
  • Concentric O-ring groove in NEMA application with knockouts
  • Special order o-ring for NEMA 4x and 6 specification (IP68)
  • IP69K splash proof rating
  • Highest pressure rating with patented form seal to guarantee 150 psig (10 bar)
  • Flame protected VO rated according to UL94
  • Durable ratchet design for safety so that dome doesn't come loose in high vibration applications
  • Non-corrosive material resistant to salt, water, most chemicals, oils and solvents
  • Environmentally compliant with RoHS & Deca BDE
  • Flex nut style prevents cable kinking
  • Easy installation: push cable through strain relief and tighten the dome nut
  • Use minimum size strain relief that fits your cable
  • Ideal for use with service cord
  • Special order o-ring for NEMA 4 x and 6 specifications
  • More strain reliefs available for a wide range of cable diameters from .065" to 1.0"
  • Temp rating: 212°F (100°C) to -40°F (-40°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Strain Reliefs
Product Number 24662
Product Name Sealcon ED13NA-BK Liquid Tight Nylon Strain Relief Dome Elbow, 1/2"
Material Polyamide / Nylon®;

Nylon

Unlock Full Specs
to access all available technical data

Similar Products

Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Mini Dome Liquid Tight Strain Relief - 85824910 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.118 to 0.197 inch (3 to 5 mm)
View Details
Normal Profile Conduit POLYFLEX® - 1200070 - Altech Corp.
Specs
Material Polyamide 6
Diameter 0.264 inch (6.7 mm)
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
2 suppliers