Interpower Multi Cable Liquid Tight Strain Relief 85825210

Description
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Male Thread Type: PG21 Mounting Hole: 28.4mm Wrenching Flats: 33mm Number of Holes: 3 Diameter of Holes: 7.0mm Torque Settings: 5.00N·m General Material: Nylon 6/6 Color: Black CE Marking: yes REMARKS: "O" Ring included.
Request a Quote Datasheet
Description
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Male Thread Type: PG21 Mounting Hole: 28.4mm Wrenching Flats: 33mm Number of Holes: 3 Diameter of Holes: 7.0mm Torque Settings: 5.00N·m General Material: Nylon 6/6 Color: Black CE Marking: yes REMARKS: "O" Ring included.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Cable Liquid Tight Strain Relief - 85825210 - Interpower
Oskaloosa, IA, United States
Multi Cable Liquid Tight Strain Relief
85825210
Multi Cable Liquid Tight Strain Relief 85825210
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Male Thread Type: PG21 Mounting Hole: 28.4mm Wrenching Flats: 33mm Number of Holes: 3 Diameter of Holes: 7.0mm Torque Settings: 5.00N·m General Material: Nylon 6/6 Color: Black CE Marking: yes REMARKS: "O" Ring included.

Flammability Rating: UL 94V-0

Dynamic Temp. Rating: -20ºC to 80ºC

Static Temp. Rating: -40ºC to 100ºC

Ingress Protection Rating: IP68/69k

NEMA Enclosure Rating: NEMA 6

Male Thread Type: PG21

Mounting Hole: 28.4mm

Wrenching Flats: 33mm

Number of Holes: 3

Diameter of Holes: 7.0mm

Torque Settings: 5.00N·m

General Material: Nylon 6/6

Color: Black

CE Marking: yes

REMARKS: "O" Ring included.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Strain Reliefs
Product Number 85825210
Product Name Multi Cable Liquid Tight Strain Relief
Material Polyamide / Nylon®
Unlock Full Specs
to access all available technical data

Similar Products

Multi Cable Liquid Tight Strain Relief - 85826220 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.35 inch (34.3 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826190 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.05 inch (26.7 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825240 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.47 inch (37.3 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824160 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details