Sealcon LLC Sealcon CD13NA-BK Liquid Tight Nylon Strain Relief Dome Nut, 1/2" CD13NA-BK

Description
Sealcon CD13NA-BK Liquid Tight Nylon Strain Relief Dome Nut Category: Strain Reliefs Manufacturer: Sealcon Use minimum size strain relief that fits your cable Ideal for control cabinets, car washes, hot tubs, instrumentation, underground for direct burial and underwater to 300 ft. Concentric O-ring groove in NEMA application with knockouts Seal ring guarantees NEMA 4x and 6 specifications (IP68) IP69K splash proof rating Use with service cord Flex nut styles prevents cable kinking Thread Size NPT: 1/2" Mounting Hole Size: .83" Cable Min: .24" Cable Max: .47" Dome Nut Temp rating: 212°F (100°C) to -40°F (-40°C)
Request a Quote Datasheet
Description
Sealcon CD13NA-BK Liquid Tight Nylon Strain Relief Dome Nut Category: Strain Reliefs Manufacturer: Sealcon Use minimum size strain relief that fits your cable Ideal for control cabinets, car washes, hot tubs, instrumentation, underground for direct burial and underwater to 300 ft. Concentric O-ring groove in NEMA application with knockouts Seal ring guarantees NEMA 4x and 6 specifications (IP68) IP69K splash proof rating Use with service cord Flex nut styles prevents cable kinking Thread Size NPT: 1/2" Mounting Hole Size: .83" Cable Min: .24" Cable Max: .47" Dome Nut Temp rating: 212°F (100°C) to -40°F (-40°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealcon CD13NA-BK Liquid Tight Nylon Strain Relief Dome Nut, 1/2
Chanhassen, MN, United States
Sealcon CD13NA-BK Liquid Tight Nylon Strain Relief Dome Nut, 1/2"
24602
Sealcon CD13NA-BK Liquid Tight Nylon Strain Relief Dome Nut, 1/2" 24602
Sealcon CD13NA-BK Liquid Tight Nylon Strain Relief Dome Nut Category: Strain Reliefs Manufacturer: Sealcon Use minimum size strain relief that fits your cable Ideal for control cabinets, car washes, hot tubs, instrumentation, underground for direct burial and underwater to 300 ft. Concentric O-ring groove in NEMA application with knockouts Seal ring guarantees NEMA 4x and 6 specifications (IP68) IP69K splash proof rating Use with service cord Flex nut styles prevents cable kinking Thread Size NPT: 1/2" Mounting Hole Size: .83" Cable Min: .24" Cable Max: .47" Dome Nut Temp rating: 212°F (100°C) to -40°F (-40°C)
  • Sealcon CD13NA-BK Liquid Tight Nylon Strain Relief Dome Nut
  • Category: Strain Reliefs
  • Manufacturer: Sealcon
  • Use minimum size strain relief that fits your cable
  • Ideal for control cabinets, car washes, hot tubs, instrumentation, underground for direct burial and underwater to 300 ft.
  • Concentric O-ring groove in NEMA application with knockouts
  • Seal ring guarantees NEMA 4x and 6 specifications (IP68)
  • IP69K splash proof rating
  • Use with service cord
  • Flex nut styles prevents cable kinking
  • Thread Size NPT: 1/2"
  • Mounting Hole Size: .83"
  • Cable Min: .24"
  • Cable Max: .47"
  • Dome Nut
  • Temp rating: 212°F (100°C) to -40°F (-40°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Strain Reliefs
Product Number 24602
Product Name Sealcon CD13NA-BK Liquid Tight Nylon Strain Relief Dome Nut, 1/2"
Material Polyamide / Nylon®;

Nylon

Unlock Full Specs
to access all available technical data

Similar Products

Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Cable Gland; Brass; 4 to 6.5 mm Diameter, Cord Range; Metric; M 16 x 1.5/7 - 70074635 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 0.630 inch (16 mm)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824800 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.945 to 1.260 inch (24 to 32 mm)
View Details