Seal Plastics Inc. Low Pressure Needle Valve 310C06

Description
Low Pressure Needle Valve
Description
Low Pressure Needle Valve

Suppliers

Company
Product
Description
Supplier Links
Low Pressure Needle Valve - 310C06 - Seal Plastics Inc.
Elk Grove Village, IL, USA
Low Pressure Needle Valve
310C06
Low Pressure Needle Valve 310C06
Low Pressure Needle Valve

Low Pressure Needle Valve

Supplier's Site

Technical Specifications

  Seal Plastics Inc.
Product Category Industrial Valves
Product Number 310C06
Product Name Low Pressure Needle Valve
Valve Type Needle
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514462 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 2.56 inch (65.00 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 103737120 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 11.81 inch (300.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
5.5 mm Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.22 inch (5.47 mm)
Maximum Pressure 4061.03 psi (2858 m H2O)
View Details